EN
  • EN
  • DE

LPC2134

Part No LPC2134
Manufacturer NXP / Nexperia
Description Single-chip 16/32-bit microcontrollers; 32/64/128/256/512 kB ISP/IAP flash with 10-bit ADC and DAC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1204135-LPC2134
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LPC2134 CAD Model

Description

NXP LPC2134 Microcontroller

The NXP LPC2134 microcontroller is a high-performance, 32-bit ARM7TDMI-S CPU based processing unit that is ideal for embedded applications requiring a blend of low power consumption, excellent computational efficiency, and a range of integrated peripherals. This microcontroller is part of the widely acclaimed LPC2100 series, known for their robust architecture and ease of use.

With a clock speed of up to 60 MHz, the LPC2134 provides ample processing power for complex tasks. It boasts 256 KB of on-chip Flash memory for program storage, coupled with 16 KB of static RAM (SRAM), ensuring smooth operation for real-time applications. The in-system programming (ISP) and in-application programming (IAP) capabilities allow for a flexible and convenient way of updating the firmware, which is essential for product lifecycle management and field updates.

The LPC2134 features a versatile set of peripherals, including:

  • Two 32-bit timers/external event counters
  • Two UARTs providing serial port communication
  • Two I2C serial interfaces for inter-device communication
  • Two SPI interfaces for peripheral connections
  • Up to 47 General Purpose I/O (GPIO) pins for interfacing with other components
  • 10-bit A/D Converter with 4 channels, allowing for analog signal processing

For enhanced connectivity, the LPC2134 also includes a Vectored Interrupt Controller (VIC) with configurable priorities and vector addresses that significantly improve the real-time performance by streamlining the handling of multiple interrupt sources.

Security and system integrity are prioritized with the inclusion of a Multiple-level Interrupt Priority Scheme, Watchdog Timer, and Real-Time Clock, which add layers of reliability to any embedded system.

Designed with power efficiency in mind, the LPC2134 supports multiple power-saving modes. These modes include Idle and Power-down modes, which are essential for battery-powered and portable applications where power conservation is crucial.

The LPC2134 is a versatile microcontroller that can be used in a variety of applications, such as industrial control systems, medical devices, automotive electronics, and communication systems. Its blend of power, memory, and peripherals, packaged in a compact 64-pin LQFP, make it an excellent choice for designers looking to create sophisticated and reliable embedded systems.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8087 $67.2348
9+ $13.7919 $124.1271
13+ $13.3610 $173.6930
18+ $12.9291 $232.7238
24+ $12.4983 $299.9592
31+ $11.2058 $347.3798
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess