EN
  • EN
  • DE

LT1183CS#PBF

Part No LT1183CS#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC SW REG CCFL/LCD CONTRST16SOIC / Conv DC-DC 3V to 30V Non-Inv/Inv/Step Up/Step Down Dual-Out Automotive 16-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Converter, CCFL, LCD
Voltage - Input 3 V ~ 30 V
Number of Outputs 1
Operating Temperature Range 0°C ~ 100°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 780297-LT1183CS#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1183
Introduction Date January 11, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1183CS#PBF CAD Model

Description

The LT1183CS#PBF is a versatile and efficient power management integrated circuit (IC) designed and manufactured by Linear Technology, a leading provider of high-performance analog integrated circuits. This particular component is well-suited for a wide range of applications, including portable computers, telecommunications, and industrial systems where efficient power conversion and regulation are critical.

Key Features:

  • Adjustable Output: The LT1183CS#PBF offers an adjustable output voltage, allowing designers to tailor the power supply to their specific requirements.
  • Low Dropout Voltage: This device features a low dropout voltage, which enhances its efficiency and makes it ideal for battery-operated devices where preserving power is paramount.
  • High Current Capability: With the ability to deliver high current outputs, this IC can easily power demanding circuits and components.
  • Thermal Protection: The LT1183CS#PBF includes thermal protection features that prevent the IC from overheating, ensuring reliability and longevity of the device.
  • Multiple Package Options: This product is available in different package options to accommodate various design and space requirements.

Product Applications:

  • Portable Computers
  • Telecommunications Equipment
  • Battery-Powered Devices
  • Industrial Power Systems

Quality and Reliability:

The LT1183CS#PBF is designed to meet the high standards of quality and reliability that Linear Technology is known for. This product is constructed with robust materials and is thoroughly tested to ensure it performs to specifications under varying conditions.

Environmental Compliance:

This IC is compliant with RoHS (Restriction of Hazardous Substances) directives, which means it adheres to environmental regulations by avoiding the use of certain hazardous materials in its construction.

Ordering Information:

For ordering, the LT1183CS#PBF comes in a PBF (lead-free) package, which is part of Linear Technology's commitment to environmentally friendly products. When ordering, ensure the part number matches your specific requirements for package type and operational specifications.

You May Also Be Interested in

Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043
Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
STMicroelectronics
IC CONTROLLER SGL PHASE / * Voltage Regulator IC Output
Lowest to $4.0344
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
STMicroelectronics
IC REG CTRLR VR10 4OUT 64TQFP
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Lowest to $4.5657

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.7171 $59.4342
5+ $24.3834 $121.9170
8+ $23.6214 $188.9712
11+ $22.8595 $251.4545
14+ $22.0974 $309.3636
18+ $19.8115 $356.6070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 869 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess