The LT1184CS#PBF is a high-performance, low-dropout (LDO) linear regulator from Linear Technology, designed to deliver precision voltage regulation in a variety of applications. This regulator boasts a wide input voltage range and the ability to provide up to 3A of continuous output current, making it suitable for demanding environments where a stable and reliable power supply is critical.
Key Features
- Output Current: Capable of delivering up to 3A of continuous output current.
- Dropout Voltage: Low dropout performance ensures efficient operation, even with minimal difference between input and output voltages.
- Adjustable Output: The output voltage can be set with external resistors from 1.24V to 20V, providing flexibility for various design requirements.
- Thermal Protection: Integrated thermal shutdown feature protects the device from overheating, enhancing system reliability.
- Stable with Low ESR Capacitors: Designed to be stable with low ESR output capacitors, reducing the need for bulky or expensive tantalum capacitors.
- Package: Available in a thermally efficient, 7-lead TO-220 package that aids in heat dissipation.
Applications
The LT1184CS#PBF is versatile and can be used in a variety of applications, including:
- Power supplies for microprocessors and digital systems
- Post-regulation for switching power supplies
- Battery-powered devices
- Linear power regulators for automotive electronics
- High-efficiency linear power supplies
Quality and Reliability
Linear Technology is renowned for its commitment to quality and reliability, and the LT1184CS#PBF is no exception. It is designed to meet the stringent requirements of even the most critical power supply applications. The device is also RoHS compliant, ensuring that it meets current environmental standards for electronic products.
Ordering Information
The part number LT1184CS#PBF denotes the specific product configuration and packaging, ensuring that customers receive the exact specifications required for their project needs.