EN
  • EN
  • DE

LM75B

Part No LM75B
Manufacturer NXP / Nexperia
Description Digital temperature sensor and thermal watchdog
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1200693-LM75B
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Industrial
Ultra Librarian 3D Model Ultra Librarian LM75B CAD Model

Description

NXP LM75B Digital Temperature Sensor

The NXP LM75B is a precision integrated circuit temperature sensor that plays a critical role in system temperature monitoring and management. Designed to be highly accurate and easy to interface with, the LM75B offers a standard I2C-bus interface, which makes it compatible with a vast array of microcontrollers and embedded systems.

This advanced temperature sensor provides a digital output that corresponds to the temperature of the device, with a range from -55°C to +125°C and an accuracy of ±2°C over the range of -25°C to +100°C, and ±3°C over the range of -55°C to +125°C. The LM75B's high level of precision ensures that systems are able to respond promptly to temperature variations, safeguarding them from potential damage due to overheating.

One of the standout features of the LM75B is its programmable temperature threshold and hysteresis set points, which allow for customized temperature control. This feature enables the device to be configured for a variety of applications, where specific temperature monitoring and response strategies are required.

The sensor operates with a supply voltage from 2.8V to 5.5V, making it suitable for use in both 3.3V and 5V systems. This versatility ensures that it can be easily integrated into a wide range of electronic products, from industrial controls to consumer electronics.

Furthermore, the LM75B comes in a small, surface-mountable SO8 package, which is ideal for space-constrained applications. Its small footprint does not compromise its performance or reliability, making it a top choice for designers looking for a compact temperature sensing solution.

In summary, the NXP LM75B is a high-accuracy, easy-to-use digital temperature sensor with a broad range of features that make it an excellent choice for a myriad of temperature monitoring applications. Its I2C interface, programmable set points, and compact form factor make it a versatile and indispensable component in modern electronics design.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8612 $51.6720
145+ $0.7067 $102.4715
220+ $0.6846 $150.6120
305+ $0.6625 $202.0625
395+ $0.6404 $252.9580
525+ $0.5741 $301.4025
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,587 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess