EN
  • EN
  • DE

LT1012ACS8

Part No LT1012ACS8
Manufacturer Linear Technology
Description Picoamp Input Current, Microvolt Offset, Low Noise Op Amp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1204702-LT1012ACS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1012ACS8 CAD Model

Description

Product Overview: LT1012ACS8 - Precision Operational Amplifier

The LT1012ACS8 is a high-precision operational amplifier from Linear Technology, renowned for its exceptional stability and accuracy. This device is housed in a compact 8-lead SOIC package, making it suitable for space-constrained applications. It is designed to cater to a wide range of applications, including precision instrumentation, data acquisition systems, and process control.

Key Features

  • Low Offset Voltage: The LT1012ACS8 boasts an ultra-low input offset voltage, significantly reducing error in high-precision circuits.
  • Low Noise: With its low noise performance, this operational amplifier is ideal for audio applications and other sensitive electronic equipment.
  • High Gain Bandwidth Product: Offering a high gain bandwidth product, the LT1012ACS8 facilitates fast and accurate signal processing.
  • Stable with Capacitive Loads: The device is designed to be stable when driving capacitive loads, making it versatile for various feedback network configurations.
  • Low Power Consumption: It operates with low power consumption, making it suitable for battery-powered devices and energy-saving applications.

Applications

  • Precision instrumentation
  • Data acquisition systems
  • Process controls
  • Professional audio equipment
  • Analog filters
  • Battery-powered devices

Performance Specifications

Parameter Value
Offset Voltage 10 µV max
Input Bias Current 30 pA max
Gain Bandwidth Product 1.1 MHz
Supply Current 1.1 mA max
Operating Temperature Range -40°C to 85°C

The LT1012ACS8 from Linear Technology is a premium choice for designers who require an op-amp with exceptional precision and stability. Its robust feature set ensures reliable performance in even the most demanding of applications.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess