EN
  • EN
  • DE

TIP142TTU

Part No TIP142TTU
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN DARL 100V 10A TO220-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Transistor Type NPN - Darlington
Current - Collector (Ic) (Maximum) 10A
Voltage - Collector Emitter Breakdown (Maximum) 100V
Vce Saturation (Maximum) at Ib, Ic 3V at 40mA, 10A
Current - Collector Cutoff (Maximum) 2mA
DC Current Gain (hFE) (Minimum) at Ic, Vce 1000 at 5A, 4V
Maximum Power 80W
Temperature Range - Operating 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220-3
Family Part Number TIP142
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 759576-TIP142TTU
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TIP142TTU CAD Model

Description

The TIP142TTU from ON Semiconductor is a high-power NPN Darlington transistor designed for general-purpose amplifier and low-speed switching applications. This device is a part of the TIP series, which is renowned for its robustness and reliability in various electronic circuits. The TIP142TTU is particularly suitable for applications requiring high load currents and high-voltage capabilities.

Key Features

  • High DC Current Gain: The TIP142TTU offers a high collector current gain (hFE), which allows for a significant amplification of the input signal, making it ideal for power amplification tasks.
  • High Voltage and Current Ratings: With a collector-emitter voltage (VCEO) of 100V and a collector current (IC) of up to 10A, it can handle significant power levels, suitable for a wide range of heavy-duty applications.
  • Monolithic Construction: The Darlington configuration within a single package provides a monolithic construction, which enhances the overall performance and reliability of the device.
  • Complementary PNP Type Available: A complementary PNP type, TIP147TTU, is also available, allowing for push-pull or other types of complementary configurations in power applications.

Applications

The TIP142TTU is versatile and can be used in a variety of applications, including but not limited to:

  • Power regulators
  • DC-DC converters
  • Motor control circuits
  • Audio amplifiers
  • Switching applications

Package and Quality

The transistor is housed in a TO-220 package, which is a widely used and easily mountable form factor for power devices. This package allows for efficient heat dissipation, which is crucial for maintaining stability and extending the lifespan of the transistor under high-power conditions. ON Semiconductor's commitment to quality ensures that the TIP142TTU meets stringent standards, providing a reliable solution for designers and manufacturers.

Conclusion

In summary, the TIP142TTU from ON Semiconductor is a powerful and reliable component for any circuit requiring a robust NPN Darlington transistor. Its high current and voltage ratings, along with the convenience of a complementary PNP type, make it an excellent choice for a broad range of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,600 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess