EN
  • EN
  • DE

FDMS8618

Part No FDMS8618
Manufacturer ON Semiconductor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case QFN8
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 745753-FDMS8618
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FDMS8618 CAD Model

Description

The FDMS8618 is a state-of-the-art PowerTrench® MOSFET manufactured by ON Semiconductor, designed to deliver high performance and efficiency in a variety of applications. This power MOSFET is part of ON Semiconductor's portfolio of energy-efficient devices, and it is specifically engineered to minimize on-state resistance and to provide superior switching performance.

Key Features

  • Low On-Resistance: The FDMS8618 features an exceptionally low on-resistance (RDS(on)), which translates to reduced conduction losses and improved power efficiency in operation.
  • PowerTrench® Technology: Utilizing ON Semiconductor's proprietary PowerTrench® process, the FDMS8618 achieves optimal electrical and thermal performance, making it suitable for high-density power applications.
  • High Current Capability: Designed to handle high current loads, this MOSFET is ideal for demanding environments where robust current handling is essential.
  • Low Gate Charge: The device has a low total gate charge (Qg), which reduces the power required to drive the MOSFET, leading to increased efficiency in switching applications.

Applications

The FDMS8618 is versatile and can be used in a broad range of applications, including but not limited to:

  • DC-DC converters
  • Power management solutions
  • Synchronous rectification in power supplies
  • Motor control circuits
  • Load switches
  • Battery management systems

Product Specifications

The FDMS8618 is a single N-Channel MOSFET with a maximum drain-source voltage (VDSS) of 30V and a continuous drain current (ID) of 13A. It has a power dissipation (PD) of 48W and operates in a temperature range from -55°C to +150°C. The device is available in a compact 5x6mm Power 56 package, which is optimized for efficient PCB space usage.

With its robust design and high-efficiency operation, the FDMS8618 from ON Semiconductor is an excellent choice for designers looking to enhance power performance in their next-generation electronic systems.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1698 $60.5094
7+ $16.5500 $115.8500
11+ $16.0326 $176.3586
15+ $15.5151 $232.7265
20+ $14.9988 $299.9760
26+ $13.4465 $349.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,760 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess