EN
  • EN
  • DE

LT1185IT#PBF

Part No LT1185IT#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO POS/NEG ADJ 3A TO220 / LDO Regulator Neg/Pos -2.5V to -25V2.5V to 25V 3A Automotive 5-Pin(5+Tab) TO-220 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Configuration Positive or Negative
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX -35V
Output Voltage ±2.5V
Output Voltage MAX ±25V
Voltage Dropout (Maximum) 1V @ 3A
Output Current 3A
Operating Supply Current 3.5mA
Protection Features Over Current
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package TO-220-5 Formed Leads
Manufacturer Package TO-220-5
Win Source Part Number 780300-LT1185IT#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT1185
Introduction Date January 11, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1185IT#PBF CAD Model

Description

The LT1185IT#PBF is a versatile and reliable low dropout positive adjustable regulator designed by Linear Technology, a leader in high-performance analog integrated circuits. This regulator boasts a wide input voltage range and the ability to deliver up to 3A of continuous output current, making it an excellent choice for a variety of demanding applications.

Key Features:

  • Adjustable Output: Users can adjust the output voltage from 2.5V to 25V, providing flexibility for different circuit requirements.
  • High Current Capability: With a maximum output current of 3A, this device is capable of powering a wide range of peripherals and components.
  • Low Dropout Voltage: The LT1185IT#PBF maintains regulation with a minimal difference between the input and output voltage, which enhances efficiency and allows operation under tighter input conditions.
  • Thermal Protection: The device includes internal thermal limiting, which protects the regulator and the overall system from over-temperature conditions.
  • Stability: It remains stable with both aluminum and tantalum capacitors, ensuring versatility in design choices for capacitance.

Applications:

  • Power Supplies for High-End Audio
  • Microprocessor Supplies
  • Post-Regulators for Switching Supplies
  • Constant Current Regulators
  • Battery Chargers

Product Specifications:

Parameter Value
Output Voltage Range 2.5V to 25V
Output Current Up to 3A
Dropout Voltage Typically 1.5V at 3A
Package TO-220
Operating Temperature Range -40°C to 125°C

The LT1185IT#PBF from Linear Technology is a robust and high-performing component, ideal for those seeking a reliable power regulation solution. Its combination of features ensures that it can meet the needs of a diverse array of applications while maintaining efficiency, stability, and safety.

You May Also Be Interested in

NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7348 $59.2044
7+ $16.1927 $113.3489
10+ $15.6867 $156.8670
14+ $15.1806 $212.5284
18+ $14.6746 $264.1428
23+ $13.1566 $302.6018
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,367 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess