EN
  • EN
  • DE

LTC3417AEDHC

Part No LTC3417AEDHC
Manufacturer Linear Technology
Description Conv DC-DC 2.25V to 5.5V Synchronous Step Down Dual-Out 0.8V to 5V 1.5A/1A 16-Pin DFN EP / Dual Synchronous 1.5A/1A 4MHz Step-Down DC/DC Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208745-LTC3417AEDHC
Manufacturer Homepage www.linear.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LTC3417AEDHC
Introduction Date March 29, 2006
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3417AEDHC CAD Model

Description

Linear Technology's LTC3417AEDHC Dual Synchronous Step-Down DC/DC Converter

The LTC3417AEDHC is a high-performance, dual-channel synchronous step-down DC/DC converter produced by Linear Technology, a leader in analog integrated circuits. This compact and efficient power management solution is designed for portable and space-constrained applications where dual power rails are required.

Each channel of the LTC3417AEDHC is capable of delivering up to 800mA of continuous output current, making it suitable for powering a variety of digital and analog circuits. The device operates from an input voltage range of 2.5V to 5.5V, which allows for flexibility in battery-powered scenarios, including single-cell Li-Ion or multi-cell alkaline/NiMH applications.

The LTC3417AEDHC features a high switching frequency of up to 4MHz, which enables the use of small, low-cost capacitors and inductors, thus reducing the overall footprint of the power supply design. This high frequency also allows for fast transient response, a critical feature for maintaining voltage stability in dynamic load conditions.

With its internal synchronous switches, the LTC3417AEDHC provides high efficiency, which is crucial for maximizing battery life. The device also offers selectable Burst Mode® operation, which reduces quiescent current to only 25µA per channel during light load conditions, further extending battery runtime.

The LTC3417AEDHC incorporates a range of protective features to ensure reliable operation under adverse conditions. These include over-temperature protection, over-current protection, and a power good status output for each channel. The device is available in a 16-lead DFN package with a compact 3mm x 3mm footprint.

In summary, the LTC3417AEDHC from Linear Technology is an ideal choice for designers looking for a dual output, high-efficiency, synchronous step-down converter that saves space and extends battery life in portable applications.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8087 $67.2348
9+ $13.7919 $124.1271
13+ $13.3610 $173.6930
18+ $12.9291 $232.7238
24+ $12.4983 $299.9592
31+ $11.2058 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,925 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess