EN
  • EN
  • DE

OPA657N

Part No OPA657N
Manufacturer Texas Instruments
Description Op Amp Single High Speed Amplifier ±6V 5-Pin SOT-23 / 1.6GHz, Low-Noise, FET-Input OPERATIONAL AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1233904-OPA657N
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Test & Measurement, Signal Processing
Family Name OPA657
Introduction Date January 01, 1995
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian OPA657N CAD Model

Description

Product Overview: Texas Instruments OPA657N

The Texas Instruments OPA657N combines a high-speed, voltage-feedback operational amplifier (op-amp) with a wideband, voltage-controlled input stage to offer an impressive dynamic range and response. It's designed to meet the rigorous demands of high-speed photodiode applications and is equally adept at handling RF/IF circuitry, test equipment, and video processing tasks.

Key Features

  • Wide Bandwidth: The OPA657N boasts an impressive 1.6GHz bandwidth at a gain of +2, making it suitable for a variety of high-speed applications.
  • High Output Drive: Capable of delivering a high output current, this op-amp can drive demanding loads with ease.
  • Low Noise Performance: With a low voltage noise density of 4.5nV/√Hz, the OPA657N ensures signal integrity is maintained, particularly important in sensitive applications like medical imaging or instrumentation.
  • Fast Settling Time: A fast settling time of 20ns to 0.1% enhances the performance in applications requiring quick and precise signal acquisition.
  • Transimpedance Amplifier (TIA) Applications: The OPA657N is optimized for TIA applications, providing a high transimpedance gain while maintaining a wide dynamic range.

Applications

  • High-Speed Data Acquisition
  • Optical Networking (SONET)
  • Photodiode Amplifiers
  • RF/IF Signal Processing
  • Professional Video Electronics
  • Test and Measurement Equipment

The OPA657N operates over a wide supply range of ±5V to ±12V, with a single-supply operation possible. This flexibility ensures that it can be integrated into a broad array of system designs with varying power requirements. Its DFN package is designed for minimal lead inductance, providing excellent high-frequency performance.

With its combination of speed, precision, and versatility, the Texas Instruments OPA657N is a superior choice for designers looking to push the boundaries of their high-speed amplification applications.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0836 $55.4180
10+ $10.3821 $103.8210
15+ $10.0314 $150.4710
22+ $9.3299 $205.2578
28+ $8.9792 $251.4176
35+ $8.6284 $301.9940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,750 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess