EN
  • EN
  • DE

MAX4790EUS+

Part No MAX4790EUS+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704218-MAX4790EUS+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4790EUS+ CAD Model

Description

The MAX4790EUS+ from Maxim Integrated is a high-performance, low-voltage, single-supply, SPST (Single-Pole Single-Throw) analog switch that is designed to provide precise and efficient switching for a wide range of applications. This analog switch operates with a single +1.8V to +5.5V supply, making it suitable for portable and battery-powered devices where power conservation is crucial.

The MAX4790EUS+ offers low on-resistance (RON) of typically 0.5 ohms, which minimizes signal distortion and ensures high signal integrity. The low RON also contributes to lower power consumption and improved efficiency. This is particularly beneficial in applications such as audio signal routing, where maintaining signal quality is of utmost importance.

With its fast switching times (tON of 35ns and tOFF of 25ns), the MAX4790EUS+ is capable of handling high-speed signals without significant delays, making it an ideal choice for multiplexing and demultiplexing applications. Additionally, the device features a high off-isolation of -74dB and low crosstalk of -85dB at 1MHz, which ensures minimal interference between channels and preserves the integrity of the signal being switched.

The MAX4790EUS+ comes in a compact SOT143 package, which is highly advantageous for space-constrained designs. Its small footprint allows for high-density circuit designs without compromising performance. Moreover, the device is specified for the extended -40°C to +85°C temperature range, offering reliable operation across various environmental conditions.

For design flexibility, the MAX4790EUS+ includes an active-low control input that enables the switch when driven to a low logic level. This allows for easy integration into systems that require logic-level control, such as microcontrollers or other digital circuits.

In summary, the Maxim Integrated MAX4790EUS+ is a versatile and efficient solution for designers who require a high-performance analog switch with low on-resistance, fast switching times, and excellent signal integrity. Its suitability for low-voltage operations and compact packaging makes it an excellent choice for a multitude of applications, including portable devices, data acquisition systems, and communication devices.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Lowest to $25.0254

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess