Product Overview: LT1019CS8-10 Precision Reference
The LT1019CS8-10 is a precision voltage reference from Linear Technology, a renowned provider of high-performance analog integrated circuits. This device is designed to offer a stable and precise reference voltage, which is crucial for various applications in measurement, control systems, and analog-to-digital conversion.
Key Features
- Precision Reference Voltage: The LT1019CS8-10 provides a fixed 10V output, with an impressive initial accuracy of ±0.05%.
- Low Temperature Coefficient: It boasts a low temperature coefficient, typically 20ppm/°C, ensuring the output voltage remains stable across a wide temperature range.
- Excellent Long-Term Stability: Designed for reliability, the LT1019CS8-10 offers a long-term stability of less than 50ppm/√kHr, making it suitable for precision applications.
- Low Dropout Voltage: The device operates with a low dropout voltage, allowing it to maintain output accuracy even with minimal difference between input and output voltages.
- Wide Operating Current Range: The LT1019CS8-10 can function over a broad operating current range, from 400µA to 10mA, providing flexibility in various circuit designs.
- Output Trim Capability: For applications requiring fine tuning, the output voltage can be trimmed to the desired level.
- Package Options: It is available in an 8-lead SOIC package, which is suitable for space-constrained applications.
Applications
The LT1019CS8-10 is ideal for high-precision applications, including:
- Data acquisition systems
- Industrial control systems
- Precision instrumentation
- Analog-to-digital converters
- Digital-to-analog converters
- Battery-powered equipment
With its high accuracy, stability, and ease of use, the LT1019CS8-10 is a versatile component that enhances the performance of electronic systems requiring a reliable reference voltage. Whether for calibration, signal conditioning, or conversion processes, this precision reference from Linear Technology stands out as a high-quality solution for designers and engineers.