EN
  • EN
  • DE

MAX3314EEKA

Part No MAX3314EEKA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703145-MAX3314EEKA
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3314EEKA CAD Model

Description

The MAX3314EEKA from Maxim Integrated is a compact, high-performance transceiver designed for RS-232 communication protocols. This device is particularly tailored for applications where space is at a premium, thanks to its small package size. The transceiver is housed in a 5mm x 6.4mm SOT-23 package, making it an ideal choice for portable or handheld devices where efficiency and form factor are critical.

With a wide operating voltage range of 3.0V to 5.5V, the MAX3314EEKA is versatile and can be used in various systems without the need for additional power regulation. This flexibility makes it suitable for battery-operated equipment, as it can accommodate the gradual voltage changes that occur during battery discharge.

The device features a 1µA shutdown mode which significantly reduces power consumption when the transceiver is not in use, thus extending battery life in portable applications. This low-power shutdown mode is particularly beneficial in devices that require periodic communication with minimal power draw during idle periods.

Additionally, the MAX3314EEKA is capable of data rates up to 250kbps, making it fast enough for many serial communication applications, including data logging, point-of-sale systems, and other embedded systems requiring reliable data transfer. The transceiver's integrated electrostatic discharge (ESD) protection further enhances its robustness, safeguarding the device against the damaging effects of static electricity, which is essential for maintaining the longevity and reliability of the application it serves.

Maxim Integrated has designed the MAX3314EEKA with a dual charge pump circuit that allows for RS-232 performance from a single power supply, eliminating the need for additional ±12V power supplies typically required by standard RS-232 transceivers. This feature simplifies the design and reduces the overall component count, leading to cost savings and a more compact system design.

In summary, the MAX3314EEKA from Maxim Integrated is a highly efficient, space-saving RS-232 transceiver that offers robust performance for a wide range of applications. Its low-power consumption, high data rate capability, and integrated ESD protection make it a reliable choice for designers looking to optimize their serial communication needs in compact devices.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,030 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess