EN
  • EN
  • DE

MAX692

Part No MAX692
Manufacturer Maxim Integrated
Description Microprocessor Supervisory Circuits
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1214739-MAX692
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Avionics, Automotive, Industrial, Security, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian MAX692 CAD Model

Description

Maxim Integrated's MAX692 Microprocessor Supervisory Circuit

The MAX692 from Maxim Integrated is a high-performance microprocessor (µP) supervisory circuit designed to monitor power supplies in µP and digital systems. It provides maximum protection for your system by ensuring that the µP and its peripherals are reset properly during a power failure or brownout condition. This essential component is engineered to enhance the reliability of your system and prevent software corruption.

One of the key features of the MAX692 is its ability to assert a reset signal whenever the VCC supply voltage declines below a preset threshold, keeping it asserted for at least 200ms after VCC has risen above the reset threshold. This ensures that the µP starts up in a known state every time. Additionally, the MAX692 includes a watchdog timer that monitors the µP's activity. If the µP fails to strobe the watchdog within a preset time frame, the MAX692 will issue a system reset, providing an extra layer of security against system failure.

The MAX692 also comes with a battery backup switching circuitry that automatically switches to a backup battery when the main power supply fails, ensuring uninterrupted operation. The device is highly versatile, with selectable reset voltage options that allow designers to tailor the device to their specific needs. Furthermore, the MAX692's low power consumption makes it suitable for portable and battery-powered applications.

Designed for use in microprocessor systems, controllers, intelligent instruments, and portable equipment, the MAX692 is available in a compact 8-pin package. Its temperature range of -40°C to +85°C guarantees operation in extreme conditions. With its combination of features, the MAX692 provides an efficient solution for power monitoring and system protection, making it a critical component for any microprocessor-based system.

In summary, Maxim Integrated's MAX692 is a robust microprocessor supervisory circuit that offers vital protection against power supply anomalies, ensuring that digital systems operate reliably and consistently.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8836 $58.8360
24+ $4.8279 $115.8696
38+ $4.6766 $177.7108
52+ $4.5253 $235.3156
66+ $4.3751 $288.7566
89+ $3.9224 $349.0936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess