EN
  • EN
  • DE

74AUP2G17FZ4-7

Part No 74AUP2G17FZ4-7
Manufacturer Diodes Incorporated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC BUFF NON-INVERT 3.6V 6DFN / DUAL SCHMITT TRIGGER BUFFERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 1
Input Type Schmitt Trigger
Output Type Push-Pull
Current - Output High, Low 4mA, 4mA
Supply Voltage (V) 0.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-XFDFN
Supplier Device Package X2-DFN1410-6
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800705-74AUP2G17FZ4-7
Ultra Librarian 3D Model Ultra Librarian 74AUP2G17FZ4-7 CAD Model

Description

Overview of Diodes Incorporated 74AUP2G17FZ4-7

The 74AUP2G17FZ4-7 is a high-performance, dual non-inverting Schmitt-trigger buffer designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This integrated circuit is part of the advanced ultra-low power (AUP) family, which is known for its low power consumption and high-speed operation. It is specifically engineered to operate over a wide voltage range and is suitable for battery-operated and low-voltage applications.

Key Features

  • Low Power Consumption: The 74AUP2G17FZ4-7 is optimized for ultra-low power operation, making it ideal for portable and battery-powered devices where power efficiency is crucial.
  • Wide Operating Voltage Range: It supports a wide operating voltage range from 0.8V to 3.6V, providing design flexibility for various system voltage requirements.
  • High-Speed Performance: Despite its low power design, this component does not compromise on speed, ensuring high-speed performance that is essential for modern electronic applications.
  • Robust Schmitt-Trigger Action: With Schmitt-trigger inputs, this buffer provides a hysteresis feature that enhances noise immunity and transforms slowly changing input signals into sharply defined jitter-free output signals.
  • Dual Non-Inverting Buffers: The device features two non-inverting buffers, allowing for multiple uses in signal buffering within a circuit.
  • ESD Protection: It includes input and output over-voltage tolerance and ESD protection, ensuring the device's reliability and longevity in harsh environments.
  • Compact Package: Available in a small X2-DFN1410-6 package, the 74AUP2G17FZ4-7 is designed for space-constrained applications.

Applications

The 74AUP2G17FZ4-7 is versatile and can be used in a wide range of applications. Its typical uses include, but are not limited to:

  • Signal conditioning in communication systems
  • Line drivers for data transmission
  • Level shifters in multi-voltage systems
  • Glitch-free power-up/power-down circuitry
  • Portable and battery-operated devices

With its combination of low power consumption, high-speed operation, and robust design, the 74AUP2G17FZ4-7 from Diodes Incorporated is an excellent choice for designers looking to enhance the performance and reliability of their digital systems.

You May Also Be Interested in

Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess