The AD7124-4BRUZ is a highly integrated, low noise analog-to-digital converter (ADC) brought to you by Analog Devices Inc., a leader in precision signal processing technology. This product stands out for its remarkable precision and versatility, making it an ideal choice for a wide range of industrial and instrumentation applications.
Key Features
- Precision Performance: The AD7124-4BRUZ boasts a 24-bit sigma-delta ADC with a configurable modulator and filter, ensuring high-resolution measurements with minimal noise.
- Multiple Input Channels: It features four differential or seven pseudo-differential input channels, providing flexibility to connect to various sensors.
- Low Power Consumption: Designed for power-sensitive applications, it operates efficiently with a normal mode current consumption of just 250 μA.
- Integrated Features: This ADC includes an internal low drift bandgap reference, oscillator, and temperature sensor, reducing the need for external components.
- Advanced Diagnostics: On-board diagnostic functions ensure reliable operation by monitoring the integrity of the data conversion process.
Applications
The AD7124-4BRUZ is suitable for a diverse set of applications such as:
- Process control: Transmitters, pressure and temperature measurement systems
- Data acquisition systems
- Medical and healthcare: Patient monitoring, electrochemical analysis
- Instrumentation: Weigh scales, chromatography
Technical Specifications
| Parameter |
Value |
| Resolution |
24-bit |
| Input Channel Configuration |
4 differential / 7 pseudo-differential |
| Reference Type |
Internal |
| Interface Type |
SPI |
| Operating Temperature Range |
-40°C to +105°C |
| Package |
24-lead TSSOP |
Ordering Information
To order or obtain more information about the AD7124-4BRUZ, please visit the Analog Devices Inc. website or contact your local sales representative.