EN
  • EN
  • DE

LT1074HVCT#06PBF

Part No LT1074HVCT#06PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULTI CONFG ADJ TO220-5 / Buck, Boost, Flyback Switching Regulator IC Positive or Negative Adjustable 2.5V 1 Output 5.5A (Switch) TO-220-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Buck, Boost, Flyback
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 8V
Voltage - Input (Max) 64V
Voltage - Output (Min/Fixed) 2.5V
Voltage - Output (Max) 35V
Current - Output 5.5A (Switch)
Frequency - Switching 100kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case TO-220-5
Supplier Device Package TO-220-5 Flow 6
Base Product Number LT1074
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LT1074HVCT#06PBF,LT1074HVCT06PBF
Standard Package 50
Win Source Part Number 1224697-LT1074HVCT#06PBF
Ultra Librarian 3D Model Ultra Librarian LT1074HVCT#06PBF CAD Model

Description

Product Overview: LT1074HVCT#06PBF

The LT1074HVCT#06PBF is a versatile and robust step-down switching regulator designed by Analog Devices Inc., a leader in the semiconductor industry. This high-performance component is engineered to cater to a wide array of applications requiring efficient power conversion and management. The LT1074HVCT#06PBF is part of the LT1074 series, known for its reliability and flexibility in various electronic designs.

Key Features

  • Voltage Range: The device is capable of operating with an input voltage range from 8V to 60V, making it suitable for high voltage applications.
  • Output Power: It delivers up to 5A of continuous output current, ensuring ample power for demanding loads.
  • High Efficiency: The LT1074HVCT#06PBF boasts a high efficiency of up to 85%, minimizing energy loss and heat generation.
  • Adjustable Frequency: The switching frequency can be adjusted from 100kHz to 200kHz, allowing designers to optimize the regulator for size or efficiency.
  • Thermal Protection: It includes thermal shutdown to protect the device from overheating, ensuring safe operation under various conditions.
  • Robust Design: The component is designed to withstand rugged environments and is encapsulated in a thermally efficient TO-220 package.

Applications

The LT1074HVCT#06PBF is suited for a wide range of applications, including but not limited to, industrial power supplies, automotive electronics, battery-operated devices, and telecommunications equipment. Its ability to handle high input voltages and deliver significant output power makes it an ideal choice for systems that require a reliable and efficient power conversion solution.

Product Quality and Support

Analog Devices Inc. is committed to providing high-quality products. The LT1074HVCT#06PBF is manufactured with stringent quality control processes and is backed by comprehensive technical support. Customers can access a wealth of resources, including datasheets, application notes, and design tools, to facilitate the integration of this regulator into their projects.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess