EN
  • EN
  • DE

RFSW6223TR7

Part No RFSW6223TR7
Manufacturer Qorvo US Inc.
Catalog Custom Parts (N - R)
Description Rf And Microwave Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1206145-RFSW6223TR7
Categories Custom Parts
Manufacturer Qorvo US Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RFSW6223TR7 CAD Model

Description

The RFSW6223TR7 is a high-performance, single-pole, four-throw (SP4T) RF switch manufactured by Qorvo. This switch is designed for various wireless communication applications requiring flexible signal routing and low signal loss.

Applications

  • Cellular infrastructure
  • Wireless LAN (WLAN)
  • Bluetooth applications
  • Satellite communication systems
  • Test and measurement equipment
  • Filter bank switching

Features

  • Low insertion loss: Minimizes signal attenuation, ensuring efficient signal transmission.
  • High isolation: Prevents signal leakage between ports, maintaining signal integrity.
  • Excellent linearity: Reduces distortion and spurious signals, improving system performance.
  • Single-pole, four-throw (SP4T) configuration: Provides flexible switching options for various applications.
  • Small package size: Allows for compact designs and easy integration into various systems.
  • Wide operating frequency range: Supports a broad range of wireless communication standards.

Benefits

  • Improved system performance: Low insertion loss and high isolation contribute to better signal quality and overall system performance.
  • Increased signal integrity: Excellent linearity ensures minimal signal distortion, enhancing the reliability of wireless communication.
  • Flexible design options: SP4T configuration enables versatile switching schemes, catering to diverse application requirements.
  • Compact solution: Small package size facilitates integration into space-constrained devices.
  • Wide compatibility: Wide operating frequency range supports various wireless standards, ensuring compatibility with different systems.
  • Reduced power consumption: Low insertion loss helps minimize power consumption in wireless devices.

Additional Details

The RFSW6223TR7 SP4T switch is typically used in applications requiring fast and efficient switching between multiple RF paths. Its high isolation characteristics are crucial in preventing unwanted signals from interfering with desired signals, thereby improving overall system performance. This switch is often used in front-end modules of wireless communication devices to switch between different frequency bands or antennas, as well as in filter bank switching applications. Key specifications include insertion loss typically less than 0.6 dB, isolation greater than 28 dB, and an operating frequency range extending up to several GHz. The device is available in a small surface-mount package, such as a QFN, for easy integration into printed circuit boards (PCBs). The control voltage is typically in the range of 1.8V to 5V.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
NEC
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Radiall USA, Inc.
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
New Japan Radio
Lowest to $1.3063
PLX
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.6853 $58.6853
3+ $48.1521 $144.4563
4+ $46.6474 $186.5896
6+ $45.1426 $270.8556
7+ $43.6379 $305.4653
9+ $39.1235 $352.1115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess