EN
  • EN
  • DE

AP1507-33D5-13

Part No AP1507-33D5-13
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 4.5V to 22V Step Down Single-Out 3.3V 3A 6-Pin(5+Tab) TO-252 T/R / IC REG BUCK 3.3V 3A TO252-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tape and Reel
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 22V
Min/Fixed Output Voltage 3.3V
Output Current 3A
Switching Frequency 150kHz
Temperature Range - Operating -20°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-252-6, DPak (5 Leads + Tab)
Supplier Device Package TO-252-5
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 722195-AP1507-33D5-13
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AP1507
Introduction Date March 22, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AP1507-33D5-13 CAD Model

Description

The AP1507-33D5-13 is a versatile and efficient DC-DC converter IC from Diodes Incorporated, designed to cater to a wide range of applications that require voltage step-down (buck) conversion. This integrated circuit is notable for its ability to deliver a fixed output voltage of 3.3V with high precision, making it an ideal choice for powering devices that require a stable and reliable power source.

Key Features

  • Output Voltage: The AP1507-33D5-13 provides a steady 3.3V output, which is critical for sensitive electronics that demand consistent power levels.
  • High Efficiency: This IC offers high-efficiency conversion, minimizing energy loss during the voltage step-down process, which is essential for battery-powered applications.
  • Adjustable Output: While it is designed to provide a fixed 3.3V, users have the flexibility to adjust the output voltage if needed, offering versatility in its usage.
  • Output Current: It is capable of delivering up to 3A of continuous output current, making it suitable for a range of medium-power applications.
  • Thermal Protection: The AP1507-33D5-13 includes built-in thermal protection, safeguarding the device from potential damage due to overheating.
  • Wide Input Voltage Range: It can operate with an input voltage range from 4.5V to 40V, accommodating a variety of power sources.
  • Frequency Adjustment: The switching frequency can be adjusted up to 300kHz, allowing for optimization between efficiency and component size.
  • Package: Available in a TO-252-5 package, the AP1507-33D5-13 is compact and suitable for space-constrained applications.

Applications

The AP1507-33D5-13 is ideal for a multitude of applications, including but not limited to:

  • Consumer Electronics
  • Telecommunications
  • Computer Peripherals
  • Networking Systems
  • Industrial Equipment

In conclusion, the AP1507-33D5-13 from Diodes Incorporated is a robust, high-performance buck converter that offers reliability and flexibility for designers looking to integrate a stable power solution into their electronic systems. Its combination of features ensures that it meets the stringent requirements of a variety of applications, making it a go-to component for power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4874 $58.4880
290+ $0.3996 $115.8840
450+ $0.3869 $174.1050
620+ $0.3742 $232.0040
800+ $0.3627 $290.1600
1,070+ $0.3246 $347.3220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess