EN
  • EN
  • DE

AP1604AWG-7

Part No AP1604AWG-7
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.8A SOT25
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.2V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2V
Maximum Output Voltage 5.5V
Output Current 800mA
Frequency - Switching 600kHz
Synchronous Rectifier No
Temperature Range - Operating -25°C to 80°C (TA)
Mounting SMD (SMT)
Case / Package SOT-25
Win Source Part Number 120788-AP1604AWG-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP1604AWG-7 CAD Model

Description

Product Overview: AP1604AWG-7 from Diodes Incorporated

The AP1604AWG-7 is a high-performance PWM (Pulse Width Modulation) controller designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This device is specifically engineered to cater to a wide range of power conversion and management applications, providing an efficient solution for DC-DC converters, power supplies, and other related electronic systems.

The AP1604AWG-7 boasts an impressive array of features that make it a versatile and reliable component for designers. Its ability to drive a N-channel MOSFET ensures high efficiency and better thermal performance, which is essential for maintaining the longevity and reliability of the electronic systems it is used in. The controller operates at a fixed frequency of 150kHz, which provides a good balance between efficiency and component size, allowing for the use of smaller inductors and capacitors, thus reducing the overall footprint of the power supply design.

One of the key attributes of the AP1604AWG-7 is its wide input voltage range, accommodating from 3.6V to 40V. This feature enables the device to be used in a variety of applications, from low-voltage portable devices to higher-voltage automotive and industrial equipment. Additionally, its output voltage is adjustable, giving designers the flexibility to set the voltage according to the specific needs of their application.

Protection features are an integral part of the AP1604AWG-7, including over-current protection, under-voltage lockout, and thermal shutdown. These safeguards help prevent damage to the device and the system it is part of, under abnormal operating conditions. The thermal shutdown feature, in particular, is crucial for preventing overheating, which is a common cause of failure in electronic components.

The AP1604AWG-7 comes in a small SOT-25 package, making it suitable for space-constrained applications. Its small size, combined with its high efficiency and robust protection features, make it an excellent choice for engineers looking to create compact, reliable, and high-performing power management systems.

In summary, the AP1604AWG-7 PWM controller from Diodes Incorporated is a top-tier component that offers a blend of efficiency, versatility, and protection, making it an ideal choice for a wide array of power management applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess