EN
  • EN
  • DE

NX2422CMTR

Part No NX2422CMTR
Manufacturer Microsemi Corporation
Catalog HOT - SALES and EOL Components
Description TWO PHASE SYNCHRONOUS PWM CONTROLLER WITH INTEGRATED FET DRIVER, DIFFERENTIAL CURRENT SENSE & 5V BIAS REGULATOR | IC PWM CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microsemi Corporation
Packaging Bulk
Status Obsolete
Output Type PWM
Topology Buck
Output Phases 2
Supply Voltage 4.5V ~ 5.5V
Switching Frequency 400kHz
Duty Cycle (Maximum) 97%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good, Soft Start
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-MLPQ (4x4)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 261748-NX2422CMTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NX2422CMTR CAD Model

Description

The Microsemi Corporation NX2422CMTR is an integrated circuit designed for buck topology and has a 2-phase output.

  • Supply Voltage: 4.5V to 5.5V
  • Synchronous Rectifier: Yes
  • Packaging: bulk
  • Supplier Device Package: 24-MLPQ (4x4)
  • Status: obsolete
  • Supply and Demand Status: balance
  • Operating Temperature Range: 0°C to 70°C
  • Duty Cycle (Maximum): 97%
  • Switching Frequency: 400kHz

You May Also Be Interested in

Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Transmission Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Lowest to $3.5668
Sharp Microelectronics
Distance Measuring Sensor Unit Measuring distance: 10 to 80 cm Analog output type | SENSOR OPTICAL 10-80CM ANALOG
Lowest to $5.1155
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Need more? Email Us
Renesas Electronics America
MOSFET N-CH HS SW TO-263
Lowest to $1.3456
Taiyo Yuden
FILTER SAW 2.595GHZ 10SMD
Lowest to $0.1305
Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Lowest to $8.0122
Lattice Semiconductor Corporation
IC FPGA 67 I/O 84QFN
Lowest to $4.4029
Renesas Electronics America
Silicon P Channel Power MOSFET Power Switching | MOSFET P-CH SMD
Lowest to $1.3461
AVX Corp/Kyocera Corp
FILTER LC 220PF SMD
Lowest to $36.1388

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess