EN
  • EN
  • DE

AP331AWRG-7

Part No AP331AWRG-7
Manufacturer Diodes Incorporated
Catalog Linear - Comparators
Description Comparator Single ±18V/36V 5-Pin SOT-25 T/R / IC COMPARATOR SGL DIFF SOT-25R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type CMOS, DTL, ECL, MOS, Open-Collector, TTL
Supply Voltage - Operating 2 V to 36 V, ±1 V to 18 V
Voltage - Input Offset (Max) 8mV @ 5V
Current - Input Bias (Max) 0.4μA @ 5V
Current - Output (Typ) 16mA @ 5V
Current - Quiescent (Max) 2.5mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package SOT-23
Win Source Part Number 010063-AP331AWRG-7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name AP331A
Introduction Date June 26, 2008
ECCN ERA99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian AP331AWRG-7 CAD Model

Description

The AP331AWRG-7 is a highly precise voltage detector, expertly designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This component is tailored for applications that require accurate voltage monitoring and power supply control, making it an ideal solution for a wide range of electronic devices.

Key Features

  • High Precision: With a detection voltage range precision of ±1.5%, the AP331AWRG-7 ensures reliable operation and monitoring of the power supply voltage.
  • Low Power Consumption: This voltage detector is optimized for energy efficiency, which is critical for battery-powered applications.
  • Built-in Delay: It features a programmable delay time function, which prevents false triggering due to transient voltage fluctuations.
  • Wide Operating Voltage Range: The device supports a broad operating voltage range, making it versatile for use in various circuit designs.
  • Operating Temperature: It is designed to function within a temperature range of -40°C to +85°C, ensuring stability across different environmental conditions.

Applications

The AP331AWRG-7 is suitable for an array of applications including:

  • Microprocessor reset circuitry
  • System battery level monitoring
  • Power-fail detection
  • Portable electronic devices
  • Consumer electronics

Technical Specifications

The AP331AWRG-7 comes in a compact SOT-23 package, which is highly favored for space-constrained applications. The device's key technical specifications include:

  • Package Type: SOT-23
  • Detection Voltage: Customizable
  • Output Type: Open Drain
  • Supply Current: Typically 1.5μA
  • Operating Voltage Range: 2.0V to 6.0V

With its robust design and precise voltage detection capabilities, the AP331AWRG-7 is a reliable component that enhances the performance and durability of electronic systems. Diodes Incorporated's commitment to quality ensures that this voltage detector meets the highest standards for both industrial and consumer applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
SINGLE COMPARATOR
Need more? Email Us
NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
SG Micro Corp
SOT-23-5 Linear Comparators RoHS
Lowest to $0.5821
Renesas Electronics America
Lowest to $1.8203
Micrel
Comparator with Reference
Need more? Email Us
NJR Corporation/NJRC
Lowest to $2.9245
Micrel
Lowest to $0.2645
NJR Corporation/NJRC
Lowest to $7.0051
Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
540+ $0.0932 $50.3280
1,310+ $0.0765 $100.2150
2,025+ $0.0741 $150.0525
2,790+ $0.0717 $200.0430
3,610+ $0.0693 $250.1730
4,825+ $0.0622 $300.1150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 126,000 pieces
MOQ: 540 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess