EN
  • EN
  • DE

AP3775MTR-G1

Part No AP3775MTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - ACDC Converters,Offline Switchers
Manufacturer Diodes Incorporated
Win Source Part Number 181639-AP3775MTR-G1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP3775MTR-G1 CAD Model

Description

Product Overview: AP3775MTR-G1 from Diodes Incorporated

The AP3775MTR-G1 is a high-performance AC-DC controller developed by Diodes Incorporated, designed to deliver efficient power conversion for a wide range of applications. This device is particularly well-suited for off-line power adapters, providing a cost-effective and energy-efficient solution for modern electronic equipment.

Key Features

  • Precise Current Regulation: The AP3775MTR-G1 ensures tight regulation of the output current, providing stable and reliable power to the load.
  • High-Efficiency Operation: With its advanced design, this controller operates with high efficiency, reducing energy waste and heat generation.
  • Wide Input Voltage Range: The device can handle a broad range of input voltages, making it versatile for different power supply scenarios.
  • Low Standby Power Consumption: It is designed to consume minimal power in standby mode, contributing to energy savings and compliance with global energy efficiency standards.
  • Integrated Protections: The AP3775MTR-G1 is equipped with multiple protection features such as overvoltage, overcurrent, and thermal shutdown to ensure safe operation under various conditions.

Applications

The versatility of the AP3775MTR-G1 allows it to be used in a variety of applications, including but not limited to:

  • Off-Line Power Adapters
  • LED Lighting Systems
  • Standby and Auxiliary Power Supplies
  • Consumer Electronics
  • Office Equipment

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AP3775MTR-G1 is no exception. It is manufactured to meet high standards of reliability and performance, ensuring a long operational life and customer satisfaction.

Environmental Compliance

As an environmentally conscious company, Diodes Incorporated ensures that the AP3775MTR-G1 complies with RoHS (Restriction of Hazardous Substances) directives, minimizing the environmental impact of electronic components.

Conclusion

The AP3775MTR-G1 from Diodes Incorporated represents a blend of efficiency, functionality, and safety. Its robust feature set makes it an ideal choice for designers looking to create reliable and energy-efficient power solutions for a wide array of electronic devices.

You May Also Be Interested in

STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9081 $59.5405
12+ $9.7713 $117.2556
19+ $9.4664 $179.8616
26+ $9.1603 $238.1678
33+ $8.8554 $292.2282
44+ $7.9395 $349.3380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,990 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess