EN
  • EN
  • DE

AP3971P7-G1

Part No AP3971P7-G1
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC PWR SWITCHER ACDC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Active
Output Isolation Either
Internal Switch(s) Yes
Topology Buck, Flyback
Voltage - Start Up 15V
Supply Voltage - Operating 5.3 V to 22 V
Frequency - Switching 60kHz
Power (Watts) 12W
Fault Protection Over Temperature, Short Circuit
Control Operating Temperature -40°C to 85°C (TA)
Case / Package 7-PDIP
Mounting Through Hole
Win Source Part Number 199202-AP3971P7-G1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP3971P7-G1 CAD Model

Description

Product Overview: AP3971P7-G1 from Diodes Incorporated

The AP3971P7-G1 is a cutting-edge, high-performance PWM controller designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This innovative component is engineered to provide efficient, reliable, and cost-effective solutions for AC-DC power conversion in a wide range of applications.

Key Features

  • Primary-Side Regulation: The AP3971P7-G1 utilizes primary-side regulation that eliminates the need for optical feedback, thus simplifying the design and reducing overall system cost.
  • Energy Efficiency: With its low standby power consumption and high efficiency, the AP3971P7-G1 meets the stringent requirements of energy efficiency standards, such as Energy Star, making it an environmentally friendly choice for power supply designs.
  • Wide Operating Voltage Range: This controller operates over a broad input voltage range, accommodating various global AC voltage standards and providing versatility in power supply applications.
  • Built-in Protections: The device includes multiple protection features such as overvoltage, overcurrent, and overtemperature protections, ensuring the safety and longevity of both the controller and the end application.

Applications

The AP3971P7-G1 is ideal for a variety of applications where efficient power conversion is crucial. These include:

  • LED lighting
  • Standby and auxiliary power supplies
  • Chargers for small electronic devices
  • Smart home and IoT devices

Package and Availability

The AP3971P7-G1 is offered in a compact SOT26 package, making it suitable for space-constrained applications. The small footprint of the package allows for its integration into various design layouts without compromising performance.

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The AP3971P7-G1 is no exception, undergoing rigorous testing and quality control measures to ensure it meets the expectations of the most demanding applications.

In summary, the AP3971P7-G1 from Diodes Incorporated represents a robust, efficient, and versatile solution for AC-DC power conversion, backed by the quality assurance of a leading semiconductor manufacturer.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6741 $60.6690
210+ $0.5532 $116.1720
325+ $0.5358 $174.1350
450+ $0.5186 $233.3700
580+ $0.5013 $290.7540
775+ $0.4494 $348.2850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,550 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess