EN
  • EN
  • DE
  • IT

BFS17TA

Part No BFS17TA
Manufacturer Diodes Incorporated
Catalog RF Transistors (BJT)
Description TRANS RF NPN 1300MHZ SOT23-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 15V
Frequency - Transition 1.3GHz
Noise Figure (dB Typ @ f) 4.5dB @ 500MHz
Maximum Power Dissipation 330mW
Typical Gain (hFE) (Min) 20 @ 25mA, 1V
Maximum Current Collector 25mA
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 110355-BFS17TA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BFS17TA CAD Model

Description

Product Overview: BFS17TA - NPN Wideband Silicon RF Transistor

Diodes Incorporated presents the BFS17TA, a high-performance NPN bipolar RF transistor that offers excellent gain and wideband capabilities, making it an ideal choice for mobile communications and other RF applications. This device is designed for high-speed switching and features a wide frequency response, ensuring reliable performance in a variety of demanding environments.

Key Features

  • High Transition Frequency (fT): The BFS17TA boasts a high transition frequency which enables efficient operation at high frequencies, suitable for RF applications.
  • Low Noise Figure: This transistor is engineered to have a low noise figure, which is crucial for maintaining signal integrity in communication systems.
  • High Gain Bandwidth Product: With a high gain bandwidth product, the BFS17TA ensures amplification of signals without significant loss over a wide range of frequencies.
  • Surface-Mount Package: The device comes in a compact SOT-23 package, allowing for efficient use of PCB space and ease of integration into various circuit designs.

Applications

The BFS17TA is versatile and can be used in a range of applications, including:

  • RF amplifiers and oscillators
  • Mobile communications
  • Wireless LANs
  • Satellite TV tuners
  • High-frequency signal processing

Technical Specifications

The BFS17TA has the following technical specifications:

  • Collector-Emitter Voltage (Vceo): 15V
  • Collector Current (Ic): 50mA
  • DC Current Gain (hFE): 40 to 400
  • Transition Frequency (fT): Typically 7 GHz
  • Package: SOT-23

For engineers and designers seeking a reliable NPN transistor for high-frequency RF applications, the BFS17TA from Diodes Incorporated is a choice that combines performance with practicality. Its impressive specifications and wide application range make it a valuable component in the design of advanced electronic systems.

You May Also Be Interested in

ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
ON Semiconductor
RF TRANS 2 NPN 10V 7GHZ 6-MCP
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess