EN
  • EN
  • DE

DMP58D0SV-7

Part No DMP58D0SV-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET P-CH 50V 0.16A 6-Pin SOT-563 T/R / MOSFET 2P-CH 50V 0.16A SOT-563
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
FET Type 2 P-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 50V
Continuous Drain Current at 25°C 160mA
Maximum Rds On at Id,Vgs 8 Ohm @ 100mA, 5V
Gate-Source Threshold Voltage 2.1V @ 250μA
Max Input Capacitance 27pF @ 25V
Maximum Power Dissipation 400mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-563
Win Source Part Number 014504-DMP58D0SV-7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name DMP58D0SV
Introduction Date February 29, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DMP58D0SV-7 CAD Model

Description

Introducing the DMP58D0SV-7 MOSFET from Diodes Incorporated

Diodes Incorporated, a leading manufacturer in the semiconductor market, presents the DMP58D0SV-7, a high-performance P-Channel enhancement mode MOSFET designed to deliver efficiency and reliability for a wide range of applications. This MOSFET is a perfect solution for designers looking for a component that combines low power consumption with a compact footprint, ensuring seamless integration into various electronic systems.

Key Features of the DMP58D0SV-7

  • Device Type: P-Channel MOSFET
  • Configuration: Single
  • Drain-Source Voltage (Vds): -50V
  • Continuous Drain Current (Id): -4.2A
  • Power Dissipation (Pd): 1.25W
  • RDS(on): 70 mOhms at VGS = -10V
  • Package: SOT-23

The DMP58D0SV-7 MOSFET is built using advanced trench technology, which allows for excellent on-resistance and low threshold drive, making it suitable for battery management and load switch applications. Its P-Channel configuration enables it to be used in circuits with a negative load connection, providing a simple and efficient solution for high-side switching.

Applications

The versatile nature of the DMP58D0SV-7 makes it ideal for a variety of applications, including:

  • Power Management
  • Battery-Powered Devices
  • Load Switching
  • DC/DC Converters
  • Portable Electronics

Reliability and Performance

Diodes Incorporated has ensured that the DMP58D0SV-7 meets the highest standards of quality and performance. The device's low on-resistance minimizes losses and improves efficiency, which is crucial for energy-sensitive applications. Additionally, its small SOT-23 package is designed to reduce the overall footprint on PCBs, providing more space for other critical components.

Whether you're designing power management systems, integrating a high-side switch, or developing portable electronics, the DMP58D0SV-7 from Diodes Incorporated offers the performance, reliability, and efficiency needed to enhance your product's capabilities. With its robust design and advanced features, this MOSFET stands out as a superior choice for engineers and designers alike.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5821 $52.3890
210+ $0.4777 $100.3170
325+ $0.4627 $150.3775
450+ $0.4478 $201.5100
580+ $0.4329 $251.0820
775+ $0.3881 $300.7775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess