EN
  • EN
  • DE

FL1200136

Part No FL1200136
Manufacturer Diodes Incorporated
Catalog Oscillators
Description CRYSTAL 12.0000MHZ 18PF SMD  /  12 MHz ±20ppm Crystal 18pF 70 Ohms 4-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Crystals
Mfr Diodes Incorporated
Series SaRonix-eCera™ FL
Package Tape & Reel (TR)
Type MHz Crystal
Frequency 12 MHz
Frequency Stability ±20ppm
Frequency Tolerance ±20ppm
Load Capacitance 18pF
ESR (Equivalent Series Resistance) 70 Ohms
Operating Mode Fundamental
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.031" (0.78mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0050
Standard Package 3,000
Win Source Part Number 1209042-FL1200136
Ultra Librarian 3D Model Ultra Librarian FL1200136 CAD Model

Description

Product Overview: FL1200136 by Diodes Incorporated

The FL1200136 is a high-performance, surface-mount Schottky barrier rectifier designed and manufactured by Diodes Incorporated, a leading global provider of semiconductor products. This component is engineered to offer efficient power conversion and control, making it suitable for a wide range of electronic applications.

With its low forward voltage drop and high current capability, the FL1200136 is an ideal choice for power supply designs where efficiency is paramount. It is commonly used in switch-mode power supplies (SMPS), power factor correction (PFC) circuits, freewheeling diodes, and reverse battery protection applications.

Key Features

  • High Current Capability: This device is capable of handling high current, making it suitable for robust applications that require a reliable power flow.
  • Low Forward Voltage Drop: The low voltage drop across the diode minimizes power loss and improves overall efficiency, which is crucial for energy-sensitive designs.
  • Schottky Barrier Technology: Utilizing Schottky barrier technology, the FL1200136 offers fast switching capabilities and a reduction in thermal resistance.
  • Surface-Mount Package: Designed in a compact, surface-mount package, the FL1200136 is optimized for automated assembly processes, saving space and reducing manufacturing costs.
  • Robust Thermal Performance: The component is designed to operate within a wide temperature range, ensuring reliability and performance stability under varying thermal conditions.
  • Environmentally Friendly: The FL1200136 is compliant with RoHS standards, minimizing the environmental impact by avoiding the use of hazardous substances.

Applications

The FL1200136 is versatile and can be integrated into a variety of electronic systems, including:

  • LED Lighting Systems
  • Automotive Power Systems
  • Telecommunication Equipment
  • Portable Devices and Battery Chargers
  • Industrial Power Units

Diodes Incorporated has a reputation for producing reliable and durable semiconductor components. The FL1200136 is no exception, offering designers and engineers a high-quality solution for their rectification needs. With its combination of efficiency, power handling, and thermal performance, the FL1200136 is an excellent choice for any application requiring a high-performance Schottky barrier rectifier.

You May Also Be Interested in

TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess