FMMD7000TA Dual N-Channel MOSFET by Diodes Incorporated
The FMMD7000TA is a high-performance dual N-Channel MOSFET designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This MOSFET is engineered to deliver efficient power management and signal conditioning in a variety of applications.
Key Features
- Device Type: MOSFET
- Configuration: Dual N-Channel
- Package: SOT-23, providing a compact footprint for space-constrained applications.
- Drain-Source Voltage (V<sub>DS): 50V, offering a robust voltage handling capability for a range of electronic circuits.
- Continuous Drain Current (I<sub>D): 200mA, ensuring adequate current flow for various low-power tasks.
- Gate Threshold Voltage (V<sub>GS(th)): 1.5V, which allows for low-voltage operation, making it suitable for battery-powered devices.
- R<sub>DS(on): Low on-resistance, which minimizes power loss and improves efficiency.
- Fast Switching Speed: Enables high-frequency operation, which is essential for efficient power conversion and signal processing.
Applications
The FMMD7000TA is ideal for a diverse range of applications, including:
- Power Management Circuits
- DC/DC Converters
- Battery Management Systems
- Load/Charge Switches
- Motor Control Modules
- Signal Switching Functions
Quality and Reliability
Diodes Incorporated is committed to providing high-quality products. The FMMD7000TA is built with reliability in mind, ensuring stable performance over its lifetime. It is compliant with RoHS and Green standards, reflecting the company's dedication to environmental responsibility.
Summary
With its dual N-Channel configuration, compact SOT-23 package, and efficient electrical characteristics, the FMMD7000TA from Diodes Incorporated is an excellent choice for designers looking to enhance power efficiency and reliability in their electronic designs. Whether for industrial, consumer, or automotive applications, this MOSFET stands out for its versatility and performance.