EN
  • EN
  • DE

GBJ1501

Part No GBJ1501
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description 15A GLASS PASSIVATED BRIDGE RECTIFIER | BRIDGE RECT 1PHASE 100V 15A GBJ
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tube
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 100V
Current - Average Rectified (Io) 15A
Voltage - Forward (Vf) (Maximum) at If 1.05V at 7.5A
Current - Reverse Leakage at Vr 10μA at 100V
Temperature Range - Operating -65°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package 4-SIP, GBJ
Supplier Device Package GBJ
Family Part Number GBJ1501
Manufacturer Pack Quantity 15
MSL Level 1 (Unlimited)
Win Source Part Number 1176902-GBJ1501
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GBJ1501 CAD Model

Description

    

The GBJ1501 from Diodes Incorporated is a robust, high-efficiency bridge rectifier designed to convert alternating current (AC) to direct current (DC). This component is a critical part of many power supply applications, offering a reliable solution for rectification needs.

    

Key Features

  
        
  • High Current Rating: The GBJ1501 can handle up to 15A of average rectified output current, making it suitable for high-power applications.
  •     
  • Peak Reverse Voltage: With a peak reverse voltage (PRV) of 100V, it is capable of withstanding high voltage spikes without damage.
  •     
  • Low Forward Voltage Drop: The low forward voltage drop reduces power loss and improves efficiency, which is crucial for maintaining the overall energy efficiency of the system.
  •     
  • High Surge Current Capability: This bridge rectifier can handle a high surge current, ensuring it can manage the initial inrush current when the device is first turned on.
  •     
  • Isolation Voltage: It offers an excellent isolation voltage from case to leads, providing additional safety and reliability in various applications.
  •     
  • Package: The GBJ package is designed to optimize PCB real estate with its square shape and through-hole mounting style, which also facilitates easy installation and solid mechanical reliability.
  •   
  

Applications

  

The GBJ1501 is ideal for a variety of applications, including:

  
        
  • Power supplies
  •     
  • AC/DC converters
  •     
  • Power inverters
  •     
  • Motor controllers
  •     
  • Other general-purpose rectification applications
  •   
  

Quality and Reliability

  

Diodes Incorporated is known for its commitment to quality, and the GBJ1501 is no exception. It is manufactured to meet high standards for performance and reliability, ensuring that it performs consistently over a wide range of operating conditions. The device is RoHS compliant and supports green initiatives by being lead-free and halogen-free, reflecting Diodes Incorporated's dedication to environmental responsibility.

You May Also Be Interested in

Taiwan Semiconductor
BRIDGE RECT 1P 200V 500MA MBS
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 100V 1A DFS
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1P 600V 1.5A SDB-1
Need more? Email Us
GeneSiC Semiconductor
BRIDGE RECT 1PHASE 200V 6A BR-6
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 65V 1.5A WOG
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 2.3A GBU
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 4A KBL
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 50V 3A GBPC6
Need more? Email Us
Fairchild/ON Semiconductor
BRIDGE RECT 1P 800V 12A GBPC-W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess