EN
  • EN
  • DE

MMSZ5248B-7-01-F

Part No MMSZ5248B-7-01-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Diodes Incorporated
Win Source Part Number 323362-MMSZ5248B-7-01-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMSZ5248B-7-01-F CAD Model

Description

Diodes Incorporated MMSZ5248B-7-01-F Zener Diode

The MMSZ5248B-7-01-F is a high-quality Zener diode from Diodes Incorporated, renowned for its reliability and consistent performance. This Zener diode is designed to provide a precise voltage regulation, making it an ideal choice for a wide range of electronic applications where voltage stabilization is crucial.

With a Zener voltage of 18V, the MMSZ5248B-7-01-F is capable of handling a power dissipation of 500mW, ensuring that it can withstand moderate levels of power without compromising its integrity or performance. Its small signal Zener diodes are packaged in a standard SOD-123 flat lead surface mount package, which is not only compact but also allows for efficient thermal management and easy integration into various circuit designs.

The device features a tight voltage tolerance of ±5%, which ensures that the output remains stable even under fluctuating input conditions. This level of precision is essential in critical applications where voltage variations can lead to malfunctions or damage to sensitive electronic components.

The MMSZ5248B-7-01-F is also characterized by its low leakage current and excellent clamping capability, which further contributes to its robust performance in protecting circuits from overvoltage transients. Its fast response time is critical in applications that require immediate reaction to voltage changes, such as voltage regulation circuits, power management systems, and protection circuits in consumer electronics.

Constructed with high-quality materials, the MMSZ5248B-7-01-F meets the RoHS and Green standards, which means it is free from hazardous substances such as lead, making it an environmentally friendly choice for modern electronic designs. Additionally, the product is fully qualified to AEC-Q101 standards, ensuring its suitability for automotive applications where reliability and performance under harsh conditions are non-negotiable.

Overall, the MMSZ5248B-7-01-F from Diodes Incorporated is a versatile and reliable component that offers exceptional performance for voltage regulation and protection needs in a variety of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3813
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess