EN
  • EN
  • DE

PDS340-13

Part No PDS340-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V 3A POWERDI5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 490mV @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 500μA @ 40V
Mounting SMD (SMT)
Case / Package PowerDI 5
Operating Temperature - Junction -65°C to 150°C
Win Source Part Number 026636-PDS340-13
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PDS340-13 CAD Model

Description

Introducing the PDS340-13 Rectifier Diode from Diodes Incorporated

The PDS340-13 is a high-efficiency surface-mount Schottky Barrier Rectifier designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This rectifier diode is engineered to provide optimal performance for a wide range of applications, ensuring reliability and efficiency in power management tasks.

Key Features

  • Low Forward Voltage Drop: The PDS340-13 boasts a low forward voltage drop, which enhances its efficiency, particularly in low-voltage applications. This feature ensures minimal power loss and heat generation, making it ideal for high-efficiency power supply designs.
  • High Current Capability: With a maximum average forward rectified current of 3A, this diode can handle significant power, suitable for a variety of applications that require robust current handling capabilities.
  • Power and Space Efficiency: The PDS340-13 is packaged in a compact SMA (DO-214AC) package, which allows for efficient use of circuit board space without compromising power handling. This makes it an excellent choice for space-constrained applications.
  • High Surge Capability: Designed to withstand high surge events, the PDS340-13 is capable of managing transient over-voltage conditions, contributing to the durability and longevity of the end application.
  • RoHS Compliant: Complying with the Restriction of Hazardous Substances (RoHS) directive, this product is free from environmentally harmful substances, making it a responsible choice for electronic designs.

Applications

The versatility of the PDS340-13 allows it to be used in a multitude of applications, including:

  • Power supply units
  • DC-DC converters
  • Freewheeling diodes
  • Polarity protection devices
  • Automotive applications
  • High-frequency rectification

With its combination of efficiency, power handling, and compact size, the PDS340-13 from Diodes Incorporated is an excellent choice for designers looking to enhance their power management systems. Its robust design and compliance with environmental standards make it a sustainable and reliable component for both industrial and consumer electronics.

For detailed specifications and application notes, engineers and designers are encouraged to consult the official datasheet provided by Diodes Incorporated. This will ensure the PDS340-13 is utilized to its full potential within their electronic projects.

You May Also Be Interested in

Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
440+ $0.1137 $50.0280
1,075+ $0.0933 $100.2975
1,660+ $0.0904 $150.0640
2,290+ $0.0875 $200.3750
2,960+ $0.0846 $250.4160
3,960+ $0.0758 $300.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,800 pieces
MOQ: 440 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess