EN
  • EN
  • DE

PI6C20400AHEX

Part No PI6C20400AHEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Application Specific
Description IC CLOCK BUFFER 1:4 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features PCI Express (PCIe) IC 400MHz 1 Output 28-SSOP
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name PI6C20400
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930480-PI6C20400AHEX
Ultra Librarian 3D Model Ultra Librarian PI6C20400AHEX CAD Model

Description

The PI6C20400AHEX is a high-performance, low-skew, low-jitter clock buffer designed by Diodes Incorporated to address the stringent demands of high-speed communication and computing systems. This versatile clock buffer is engineered to distribute a single clock input to multiple output destinations with minimal signal degradation, making it an ideal solution for clock tree design in complex electronic systems.

Key Features

  • Multiple Outputs: The device features six outputs that provide precise clock distribution with low skew and jitter, which is critical for maintaining signal integrity in high-speed applications.
  • Wide Frequency Range: It supports a broad range of frequencies, accommodating various types of clock signals and making it adaptable to a multitude of applications.
  • Low Power Consumption: Designed for energy efficiency, the PI6C20400AHEX consumes minimal power, contributing to the overall power management strategy of the system.
  • Advanced Technology: Utilizing the latest semiconductor technology, this clock buffer ensures reliable performance and longevity in the field.
  • Flexible Voltage Operation: The device operates over a wide voltage range, providing design flexibility and compatibility with different logic levels.

Applications

The PI6C20400AHEX is suitable for various applications, including but not limited to:

  • Networking equipment such as routers, switches, and hubs
  • Data storage systems and servers
  • High-performance computing and data centers
  • Telecommunications infrastructure
  • Industrial control systems

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the PI6C20400AHEX is no exception. It is produced in facilities that comply with rigorous industry standards, ensuring that each device meets the highest quality and reliability benchmarks. This clock buffer is designed to perform consistently over a wide temperature range, making it suitable for use in environments with varying thermal conditions.

Conclusion

In summary, the PI6C20400AHEX from Diodes Incorporated is a robust and reliable clock buffer that offers precise clock distribution capabilities. Its wide frequency range, low power consumption, and flexible voltage operation make it a versatile choice for designers who require a high-quality, high-performance clock distribution solution.

You May Also Be Interested in

Renesas Electronics America
VFQFPN 3.00X3.00X1.00 MM, 0.50MM
Lowest to $7.5672
Infineon Technologies
IC TIME SPREAD SPECTRUM 56-SSOP
Lowest to $4.5703
Texas Instruments
IC PLL CLOCK DRIVER 1.8V 40-QFN / Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 40-VQFN (6x6)
Lowest to $9.0316
Skyworks Solutions Inc.
IC CLOCK DDR266 PRO VIA 48SSOP
Lowest to $1.9566
Analog Devices Inc.
IC CLK/DATA RECOVR W/AMP 32LFCSP
Lowest to $115.2715
Skyworks Solutions Inc.
IC BUFF 100MHZ PCIE SATA 28SSOP
Lowest to $1.3654
Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $14.6893
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Semtech Corporation
IC ESETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4368 $64.6560
100+ $1.1790 $117.9000
155+ $1.1422 $177.0410
210+ $1.1053 $232.1130
275+ $1.0685 $293.8375
365+ $0.9580 $349.6700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,499 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess