EN
  • EN
  • DE

TND307

Part No TND307
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Description Graphical Data Test Circuits for the NCP1650
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1271526-TND307
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TND307 CAD Model

Description

ON Semiconductor TND307: A Robust Power Solution

The ON Semiconductor TND307 is a state-of-the-art integrated circuit designed to meet the rigorous demands of power management applications. This versatile device is engineered to deliver high efficiency and reliability, making it an ideal solution for a wide range of electronic products. With its compact size and advanced features, the TND307 is a top choice for designers looking to optimize their power systems.

Key Features

  • High Efficiency: The TND307 offers exceptional conversion efficiency, which is crucial for reducing power loss and heat generation in electronic systems.
  • Wide Input Voltage Range: This device can operate over a broad range of input voltages, accommodating various power sources and ensuring stable operation under fluctuating power conditions.
  • Robust Output Current Capability: Designed to handle significant output current, the TND307 is well-suited for applications requiring a robust power supply.
  • Thermal Protection: With built-in thermal protection features, the TND307 prevents overheating, enhancing the longevity and safety of the system.
  • Compact Footprint: The small form factor of the TND307 allows for integration into space-constrained designs without sacrificing performance.

Applications

The TND307 is highly adaptable and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Consumer electronics
  • Industrial control systems
  • Telecommunications equipment
  • Automotive electronics

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the TND307 is no exception. Each unit is manufactured with precision and subjected to rigorous testing to ensure it meets the highest standards of performance and durability. When you choose the TND307, you can trust that you are incorporating a reliable power solution into your design.

Conclusion

The ON Semiconductor TND307 is a powerful, efficient, and reliable integrated circuit that provides designers with a versatile power management solution. Its wide input voltage range, high output current capability, and compact size make it suitable for a diverse array of applications. Whether you're working on consumer electronics or industrial systems, the TND307 is engineered to deliver the performance you need.

You May Also Be Interested in

Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Renesas Electronics America
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $27.1621
Renesas Electronics America
Need more? Email Us
Atmel
Lowest to $24.7389
Texas Instruments
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess