EN
  • EN
  • DE
  • IT

74AHCT1G14SE-7

Part No 74AHCT1G14SE-7
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters
Description SINGLE SCHMITT-TRIGGER INVERETER | IC INVERTER 1CH 1-INP SOT353
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel
Logic Type Inverter
Number of Inputs 1
Supply Voltage (V) 4.5V ~ 5.5V
Current - Quiescent (Maximum) 2μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5V ~ 0.6V
Logic Level - High 1.9V ~ 2.1V
Max Propagation Delay at V, Max CL 8ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Supplier Device Package SOT-353
Manufacturer Package 5-TSSOP, SC-70-5, SOT-353
Family Part Number 74AHCT1G14
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 751486-74AHCT1G14SE-7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AHCT1G14SE-7 CAD Model

Description

Diodes Incorporated 74AHCT1G14SE-7 Logic Gate

The 74AHCT1G14SE-7 is a high-speed CMOS device from Diodes Incorporated, which is part of their 74AHC/AHCT range. This product is a single inverter Schmitt trigger, designed to operate with a 5V power supply. It is particularly well-suited for wave shaping and noise suppression, making it a versatile component for various digital applications.

Encased in a space-saving SOT-353 package, the 74AHCT1G14SE-7 offers a compact solution for systems where board space is at a premium. Despite its small size, it delivers a robust performance with a high noise immunity characteristic of the CMOS technology. This feature is especially beneficial in environments where electrical interference is a concern, ensuring stable and reliable operation.

The device's Schmitt trigger action provides a hysteresis feature that enhances noise immunity and allows for slow input transition. This makes the 74AHCT1G14SE-7 an ideal choice for applications that require a clean and stable output signal from a noisy input. Additionally, this logic gate supports TTL-level inputs, making it compatible with older digital systems and enabling easier integration into mixed-voltage environments.

Key specifications of the 74AHCT1G14SE-7 include:

  • Supply Voltage Range: 4.5V to 5.5V
  • High Noise Immunity: VNIH = VNIL = 28% VCC (Min)
  • Low Power Consumption: 20µA (Max) at TA = 25°C
  • High Speed: tPD = 8ns (Max) at TA = 25°C and VCC = 5V
  • Operating Temperature Range: -40°C to +125°C

Whether it's for signal processing, pulse shaping, or interfacing in digital circuits, the 74AHCT1G14SE-7 is engineered to deliver high performance with the reliability and quality that Diodes Incorporated is known for. Its combination of speed, power efficiency, and noise immunity makes it an excellent choice for designers looking to optimize their digital systems.

With its industry-standard pinout, the 74AHCT1G14SE-7 is easy to incorporate into existing designs, providing a straightforward upgrade path for enhancing system performance. This product exemplifies Diodes Incorporated's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14DHVQFN
Need more? Email Us
ON Semiconductor
IC INVERTER 2CH 2-INP 6ULLGA
Need more? Email Us
Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP 5SSOP
Lowest to $0.1044
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
785+ $0.0637 $50.0045
1,915+ $0.0523 $100.1545
2,960+ $0.0507 $150.0720
4,085+ $0.0490 $200.1650
5,275+ $0.0474 $250.0350
7,060+ $0.0425 $300.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,000 pieces
MOQ: 785 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess