EN
  • EN
  • DE
  • IT

AD9833BRMZ-REEL

Part No AD9833BRMZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Direct Digital Synthesis (DDS)
Description Low Power, 12.65 mW, 2.3 V to 5.5 V Programmable Waveform Generator | IC DDS 25MHZ 10BIT 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Resolution (Bits) 10 b
Master fclk 25MHz
Tuning Word Width (Bits) 28 b
Supply Voltage (V) 2.3V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Family Part Number AD9833
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1139298-AD9833BRMZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9833BRMZ-REEL CAD Model

Description

The AD9833BRMZ-REEL is a low-power, programmable waveform generator capable of producing sine, triangular, and square wave outputs. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this integrated circuit is part of their Direct Digital Synthesis (DDS) product line. The device operates with a 25 MHz clock rate, providing a fine frequency resolution of 0.1 Hz for a 1 MHz reference clock, which makes it an excellent choice for a wide range of applications including signal generation, clock generation, and VCO (Voltage Controlled Oscillator) functions.

This versatile component is designed with a serial interface for communication, making it easy to integrate into various systems. The AD9833BRMZ-REEL comes in a compact 10-lead MSOP (Mini Small Outline Package) and is available on a 7-inch reel, ideal for automated assembly processes. Its low power consumption and 2.3 V to 5.5 V power supply range make it suitable for battery-operated devices and portable instrumentation.

The onboard features of the AD9833 include a 28-bit frequency register (allowing for fine-tuning of the frequency), a 12-bit DAC (Digital-to-Analog Converter), and an internal frequency register that can be updated on-the-fly for phase modulation and frequency shift keying (FSK). The device also supports phase offsets and incremental changes in frequency, which are essential for more complex waveform generation.

The AD9833BRMZ-REEL is designed for ease of use, with a simple 3-wire SPI (Serial Peripheral Interface) for configuration and control. This interface, along with the programmable frequency and phase, allows for the creation of complex waveforms necessary in advanced communication systems, test and measurement equipment, and consumer electronics.

In summary, the AD9833BRMZ-REEL from Analog Devices Inc. is a highly flexible and efficient solution for generating precise waveforms in a variety of electronic applications. Its programmability, low power consumption, and ease of integration make it a top choice for designers looking for a reliable waveform generator.

You May Also Be Interested in

Analog Devices Inc.
IC DDS DAC 10BIT 1GSPS 100-TQFP
Lowest to $116.1204
Analog Devices Inc.
Programmable Frequency Scan Waveform Generator | IC DDS 50MHZ 10BIT 16TSSOP
Lowest to $16.3213
Analog Devices Inc.
IC DDS DAC 14BIT 400MSPS 48-TQFP
Lowest to $49.7914
Analog Devices Inc.
IC DDS 5MHZ 10BIT 20LFCSP
Need more? Email Us
Analog Devices Inc.
2.5 GSPS Direct Digital Synthesizer with 12-Bit DAC | IC DDS 16B 2.5GHZ 88LFCSP
Lowest to $679.1045
Analog Devices Inc.
50 MHz CMOS Complete DDS | IC DDS 50MHZ 10BIT 16TSSOP
Lowest to $27.2727
Analog Devices Inc.
IC DDS 50MHZ 10BIT 16TSSOP
Lowest to $17.4627
Analog Devices Inc.
Low Power, 12.65 mW, 2.3 V to 5.5 V Programmable Waveform Generator
Lowest to $7.7821
Analog Devices Inc.
3.5 GSPS Direct Digital Synthesizer with 12-Bit DAC
Lowest to $246.3760

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3158 $58.2106
13+ $7.7895 $101.2635
20+ $7.5264 $150.5280
29+ $7.0001 $203.0029
38+ $6.7369 $256.0022
47+ $6.4737 $304.2639
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,660 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess