EN
  • EN
  • DE

AD9858BSV

Part No AD9858BSV
Manufacturer Analog Devices Inc.
Catalog Interface - Direct Digital Synthesis (DDS)
Description IC DDS DAC 10BIT 1GSPS 100-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Direct Digital Synthesis (DDS)
Mfr Analog Devices Inc.
Package Bag
Product Status Obsolete
Resolution (Bits) 10 b
Master fclk 1 GHz
Tuning Word Width (Bits) 32 b
Voltage - Supply 3.14V ~ 3.47V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 100-TQFP Exposed Pad
Supplier Device Package 100-TQFP-EP (14x14)
Base Product Number AD9858
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 556639-AD9858BSV
Ultra Librarian 3D Model Ultra Librarian AD9858BSV CAD Model

Description

Product Overview: AD9858BSV from Analog Devices Inc.

The AD9858BSV is a highly integrated direct digital synthesizer (DDS) device from the reputable Analog Devices Inc., designed to deliver exceptional performance in frequency-agile applications. This sophisticated component is ideal for use in a wide range of applications, including communications systems, instrumentation, and radar, where precise frequency generation and control are paramount.

Key Features:

  • High-Resolution Phase and Frequency Modulation: The AD9858BSV offers a 10-bit phase modulation and a 48-bit frequency tuning word, allowing for fine resolution and control over the output signal.
  • Fast Hopping Speed: With its ability to perform frequency changes in a matter of nanoseconds, the AD9858BSV is perfect for applications requiring rapid frequency hopping.
  • Integrated RAM: Equipped with on-chip RAM, this DDS device can store complex modulation patterns, enabling dynamic signal generation without constant external intervention.
  • High-Speed DAC: The inclusion of a high-speed 10-bit digital-to-analog converter (DAC) ensures that the synthesized analog output signal is of high quality, with minimal distortion and noise.
  • Programmable Clock Multiplier: The AD9858BSV features a clock multiplier that allows users to optimize system performance by adjusting the clock frequency to suit specific application requirements.

Technical Specifications:

  • Supply Voltage: 1.8V to 3.3V
  • Output Frequency Range: Up to 400 MHz
  • Power Consumption: Low power design, ideal for power-sensitive applications
  • Interface: Serial I/O interface for convenient programming and control

Designed with versatility in mind, the AD9858BSV provides a compact, single-chip solution that reduces the need for complex external circuitry. Its robust construction and advanced features ensure reliable performance even in the most demanding environments. Whether you're designing a state-of-the-art communication system or a precision measurement instrument, the AD9858BSV from Analog Devices Inc. offers the functionality and reliability needed to achieve your design goals.

For further information and detailed technical specifications, please refer to the official datasheet and product documentation provided by Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
Low Power, 8.5 mW, 2.3 V to 5.5 V, Programmable Waveform Generator
Lowest to $7.1349
Analog Devices Inc.
20 mW Power, 2.3 V to 5.5 V, 75 MHz Complete DDS
Lowest to $29.1137
Analog Devices Inc.
3.5 GSPS Direct Digital Synthesizer with 12-Bit DAC
Lowest to $246.3760
Analog Devices Inc.
NETWORK ANALYZER 12B 1MSP 16SSOP
Lowest to $23.4332
Analog Devices Inc.
IC DDS 50MHZ 10BIT 16TSSOP
Lowest to $17.4627
Analog Devices Inc.
Low Power, 12.65 mW, 2.3 V to 5.5 V Programmable Waveform Generator
Lowest to $7.7821
Analog Devices Inc.
IC DDS DAC 10BIT 50MHZ 48-TQFP
Lowest to $26.0037
Analog Devices Inc.
IC DDS DAC 14BIT 400MSPS 48-TQFP
Lowest to $49.7914
Analog Devices Inc.
IC DDS 10BIT 25MHZ CMOS 48-LQFP / Direct Digital Synthesis IC 10 b 25 MHz 32 b Tuning 48-LQFP (7x7)
Lowest to $8.4049

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.1204 $116.1204
2+ $108.0000 $216.0000
3+ $103.9399 $311.8197
4+ $99.8797 $399.5188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,402 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess