EN
  • EN
  • DE

PI7C9X118SLFDE

Part No PI7C9X118SLFDE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 128LQFP  /  PCI-to-PCI Bridge Interface 128-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Diodes Incorporated
Series SlimLine®
Package Tray
Applications PCI-to-PCI Bridge
Interface PCI
Voltage - Supply 3.3V
Package / Case 128-LQFP Exposed Pad
Supplier Device Package 128-LQFP (14x14)
Mounting SMD (SMT)
Base Product Number PI7C9X118
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260917-PI7C9X118SLFDE
Ultra Librarian 3D Model Ultra Librarian PI7C9X118SLFDE CAD Model

Description

Overview of PI7C9X118SLFDE from Diodes Incorporated

The PI7C9X118SLFDE is a high-performance, PCIe packet switch offered by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is designed to meet the needs of the expanding markets for computing, communications, and consumer electronics.

Key Features

  • PCI Express Base Specification Compliance: The device complies with PCI Express Base Specification Revision 3.0, ensuring compatibility with the latest generation of PCIe devices.
  • Ports: It features 8 downstream ports for flexible interconnection with multiple devices, enhancing system expandability and integration.
  • Packet Switching: The PI7C9X118SLFDE performs packet switching with low latency, which is crucial for high-speed data transfer applications.
  • Power Management: Advanced power management capabilities are integrated into the device, supporting lower power consumption and extended battery life for portable solutions.
  • Quality of Service (QoS): It includes QoS features that enable prioritization of critical data traffic, ensuring efficient bandwidth allocation for different types of data streams.

Applications

The PI7C9X118SLFDE is versatile and can be used in various applications, including:

  • Data center and server applications
  • Embedded systems
  • Networking equipment
  • Consumer electronics
  • Storage systems

Technical Specifications

The technical specifications of the PI7C9X118SLFDE include:

  • Operating Temperature Range: -40°C to 85°C
  • Package: 176-pin HFCQFN
  • PCIe 3.0 compliant with support for up to 8 GT/s
  • Support for Access Control Services (ACS)
  • End-to-End Data Protection

Conclusion

The PI7C9X118SLFDE from Diodes Incorporated is an ideal solution for designers looking to enhance system performance with a high-speed, flexible, and power-efficient PCIe switch. Its advanced features and compliance with the latest PCIe specifications make it suitable for a wide range of high-performance applications.

You May Also Be Interested in

Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
Texas Instruments
PATTI / Interface
Need more? Email Us
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4627 $52.3881
7+ $14.3284 $100.2988
11+ $13.8806 $152.6866
15+ $13.4329 $201.4935
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,486 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess