EN
  • EN
  • DE

SBR30A45CTB-G

Part No SBR30A45CTB-G
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SBR 45V 15A TO263
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Rectifiers - Arrays
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101, SBR
Packaging Reel(TR)
Diode Configuration 1 Pair Common Cathode
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 45V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 550mV @ 15A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 500μA @ 45V
Mounting Style SMD/SMT
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Device Package TO-263
Win Source Part Number 188652-SBR30A45CTB-G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBR30A45CTB-G CAD Model

Description

Product Overview: SBR30A45CTB-G from Diodes Incorporated

The SBR30A45CTB-G is a high-performance Schottky barrier rectifier designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This rectifier is part of the Super Barrier Rectifier (SBR) series, which are known for their superior efficiency and reliability in a wide range of applications. The device is engineered to offer low forward voltage drop, high surge capability, and a robust thermal performance, making it an ideal choice for high-frequency and energy-sensitive environments.

Key Features

  • High Current Capability: The SBR30A45CTB-G is capable of conducting up to 30A of continuous forward current, making it suitable for high current applications.
  • Low Forward Voltage Drop: With a low forward voltage drop, this device ensures reduced power loss and improved efficiency, which is crucial for power regulation systems.
  • High Surge Capability: The rectifier can withstand high surge currents, offering excellent robustness against transient conditions and enhancing the reliability of the end application.
  • Wide Operating Temperature Range: The device operates efficiently across a wide temperature range, ensuring stability and performance even under extreme conditions.
  • TO-263 Package: The SBR30A45CTB-G comes in a TO-263 package, which is known for its excellent power dissipation capabilities and ease of mounting on printed circuit boards (PCBs).

Applications

The SBR30A45CTB-G is versatile and can be used in various applications, including:

  • Power supply units
  • DC-DC converters
  • Battery charging systems
  • Automotive applications
  • LED lighting systems
  • Solar inverters
  • Telecommunication equipment

Product Advantages

The SBR30A45CTB-G stands out in the market due to its exceptional performance and reliability. The use of Super Barrier Rectifier technology allows for a lower forward voltage drop compared to traditional Schottky diodes, which translates into higher efficiency for end-users. Moreover, the device's ability to handle high surge currents protects sensitive electronic components from potential damage caused by unexpected voltage spikes. The wide operating temperature range and the robust TO-263 package make the SBR30A45CTB-G a durable choice for applications requiring long-term stability and resilience.

Overall, the SBR30A45CTB-G from Diodes Incorporated is a superior choice for designers looking for a high-efficiency, reliable rectifier that can handle demanding power and thermal conditions.

You May Also Be Interested in

Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
GeneSiC Semiconductor
DIODE MODULE GP 400V 100A SOT227
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Vishay
DIODE MODULE GP 400V 50A ADDAPAK
Need more? Email Us
Infineon Technologies
DIODE ARR SCHOT 240V 400MA SOT23
Lowest to $20.3732
Diotec Semiconductor AG
DIODE ARR SCHOT 40V 200MA SOT233
Lowest to $0.1456
Sensata-Crydom
DIODE MODULE GP 600V 90A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 60A SOT227B
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0141 $60.8460
140+ $0.8316 $116.4240
215+ $0.8062 $173.3330
300+ $0.7796 $233.8800
385+ $0.7542 $290.3670
515+ $0.6757 $347.9855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 372 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess