EN
  • EN
  • DE

SBR3U60SA-13

Part No SBR3U60SA-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SBR 60V 3A SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Super Barrier 60 V 3A Surface Mount SMA
Manufacturer Diodes Incorporated
Series SBR
Package Reel - TR
Part Status Obsolete
Speed Standard Recovery >500ns, > 200mA (Io)
Mounting Surface Mount
Package DO-214AC, SMA
Case / Package SMA
Family Name SBR3U60
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SBR3U60SA-13DI, SBR3U60SA-13DITR, SBR3U60SA-13DICT, SBR3U60SA-13DIDKR
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893680-SBR3U60SA-13
Ultra Librarian 3D Model Ultra Librarian SBR3U60SA-13 CAD Model

Description

Product Overview: SBR3U60SA-13

The SBR3U60SA-13 is a high-performance, surface-mount Schottky Barrier Rectifier developed by Diodes Incorporated, designed to meet the rigorous demands of today's electronic devices. This rectifier is part of the Super Barrier Rectifier (SBR) series, which are known for their low forward voltage drop and high surge current capability.

Key Features

  • Low Power Loss: With its super barrier design, the SBR3U60SA-13 offers a lower forward voltage drop compared to traditional Schottky diodes, leading to reduced power loss and improved efficiency in applications.
  • High Surge Capability: This device can withstand high surge currents, making it suitable for applications that experience transient over-voltage conditions.
  • RoHS Compliant: The SBR3U60SA-13 is compliant with RoHS standards, ensuring that it is free from hazardous substances and suitable for use in various international markets.
  • High Temperature Operation: With an operating junction temperature range of -55°C to +150°C, this rectifier is designed to perform reliably in extreme temperature conditions.
  • Surface Mount Package: The SBR3U60SA-13 comes in a compact PowerDI™123 package, which is optimized for surface mount applications and helps to save board space.

Applications

The SBR3U60SA-13 is versatile and can be used in a wide array of applications, including:

  • Power Supply Units (PSUs)
  • LED Lighting
  • Automotive Applications
  • DC-DC Converters
  • Battery Charging and Management Systems
  • Solar Power Inverters

Product Specifications

The SBR3U60SA-13 has a maximum average rectified current of 3A, with a peak repetitive reverse voltage of 60V. Its low forward voltage and high reliability make it an excellent choice for high-efficiency power management designs.

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products, and the SBR3U60SA-13 is no exception. It goes through rigorous testing and quality control measures to ensure it meets the industry standards for performance and reliability.

In conclusion, the SBR3U60SA-13 from Diodes Incorporated is a robust and efficient solution for designers looking to enhance power efficiency and thermal performance in their electronic systems. Its low forward voltage drop, high surge capability, and RoHS compliance make it a smart choice for a multitude of applications.

You May Also Be Interested in

Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Micro Commercial Co
Interface
Lowest to $0.1165
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
365+ $0.1602 $58.4730
880+ $0.1316 $115.8080
1,360+ $0.1274 $173.2640
1,875+ $0.1233 $231.1875
2,425+ $0.1192 $289.0600
3,245+ $0.1069 $346.8905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,780 pieces
MOQ: 365 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess