EN
  • EN
  • DE

SBR40U100CTE

Part No SBR40U100CTE
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SBR 100V 20A TO262
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Series SBR
Packaging Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Maximum) 100V
Current - Average Rectified (Io) (per Diode) 20A
Voltage - Forward (Vf) (Maximum) @ If 780mV @ 20A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 500μA @ 100V
Operating Temperature - Junction -65°C ~ 150°C
Mounting Style Through Hole
Package TO-262-3 Long Leads, I2Pak, TO-262AA
Manufacturer Package TO-262
Manufacturer Homepage www.diodes.com
Win Source Part Number 741612-SBR40U100CTE
Popularity Medium
Supply and Demand Status Limited
Family Name SBR40U100CTE
Introduction Date June 24, 2008
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian SBR40U100CTE CAD Model

Description

The SBR40U100CTE is a high-performance Schottky barrier rectifier from Diodes Incorporated, designed to meet the rigorous demands of today's power regulation systems. This device is part of Diodes Incorporated's Super Barrier Rectifier (SBR) series, which are known for their superior efficiency, low power loss, and high surge current capability compared to traditional Schottky diodes.

Key Features

  • High Forward Surge Capability: This rectifier is capable of withstanding high surge currents, making it ideal for applications that experience frequent power surges or spikes.
  • Low Thermal Resistance: The SBR40U100CTE has a low thermal resistance that allows for better heat dissipation, contributing to its reliability and longevity.
  • High Forward Current: With a forward current of up to 40A, this device can handle high current applications with ease.
  • Low Forward Voltage Drop: The low forward voltage drop ensures high efficiency, which is particularly beneficial in applications where power conservation is critical.
  • Robust Reverse Avalanche Capability: It offers a robust reverse avalanche capability, providing additional protection against reverse voltage transients.

Applications

The SBR40U100CTE is versatile and can be used in a variety of applications, including:

  • Power supply units
  • DC-DC converters
  • Battery charging systems
  • Automotive power systems
  • Industrial power systems

Electrical Characteristics

With a repetitive peak reverse voltage (VRRM) of 100V and a maximum average forward rectified current (IAV) of 40A at TC = 125°C, the SBR40U100CTE is suitable for high voltage and high current applications. It also features a maximum operating junction temperature of 150°C, ensuring stable performance under extreme conditions.

Package and Quality

The SBR40U100CTE comes in a TO-220AB package, which is widely used and recognized for its ease of installation and robustness. Diodes Incorporated's commitment to quality is evident in this product's compliance with RoHS and Green standards, ensuring both environmental friendliness and adherence to the most stringent industry regulations.

You May Also Be Interested in

Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 150V ADDAPAK
Need more? Email Us
Nexperia USA Inc.
DIODE ARR SCHOTTKY 30V TO-236AB
Lowest to $0.3493
Phoenix Contact
GEN PURP 48V 20A MODULE
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 40A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 300V 10A TO-220AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7242 $60.3470
85+ $1.4148 $120.2580
130+ $1.3705 $178.1650
175+ $1.3264 $232.1200
230+ $1.2822 $294.9060
305+ $1.1495 $350.5975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess