EN
  • EN
  • DE

SBRT15M50SP5-13

Part No SBRT15M50SP5-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SBR 50V 15A POWERDI5 / Diode 50 V 15A Surface Mount PowerDI? 5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Diodes Incorporated
Series TrenchSBR
Package Tape & Reel
Product Status Obsolete
Technology Super Barrier
Voltage - DC Reverse (Vr) (Max) 50 V
Current - Average Rectified (Io) 15A
Voltage - Forward (Vf) (Max) @ If 520 mV @ 15 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 150 µA @ 50 V
Mounting Type Surface Mount
Package / Case PowerDI™ 5
Supplier Device Package PowerDI™ 5
Operating Temperature - Junction -65°C ~ 150°C
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 893704-SBRT15M50SP5-13
Ultra Librarian 3D Model Ultra Librarian SBRT15M50SP5-13 CAD Model

Description

Introducing the SBRT15M50SP5-13 - A High-Efficiency Rectifier from Diodes Incorporated

The SBRT15M50SP5-13 is a cutting-edge SBR® (Super Barrier Rectifier) designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is engineered to provide superior performance for power management applications. It is an ideal choice for designers looking for a rectifier that combines high efficiency with low power loss and heat generation.

Key Features of SBRT15M50SP5-13

  • Low Forward Voltage Drop: The device's forward voltage drop is significantly low, which enhances its efficiency, making it suitable for high-frequency applications.
  • High Surge Capability: With an excellent surge current capability, the SBRT15M50SP5-13 can handle high transient currents, ensuring reliability under stress conditions.
  • PowerDI®5 Package: Housed in a PowerDI®5 package, it offers a compact footprint while providing superior thermal performance. This package is ideal for space-constrained applications.
  • High Junction Temperature: Capable of operating at a junction temperature of up to 150°C, this rectifier can withstand high temperature environments, maintaining stability and performance.
  • RoHS Compliant: The product meets RoHS standards, ensuring that it is free from hazardous substances and complies with environmental regulations.

Applications

The SBRT15M50SP5-13 is versatile and can be used in a variety of applications, including:

  • DC/DC converters
  • Free-wheeling diodes
  • Power supplies
  • LED lighting
  • Automotive applications

Product Specifications

The device boasts a 15A continuous forward current and a peak reverse voltage of 50V, making it robust for various electronic circuits. Its low leakage current and high forward surge capability provide an efficient and reliable solution for power rectification needs.

With its high-performance characteristics and environmentally friendly profile, the SBRT15M50SP5-13 from Diodes Incorporated stands out as a top choice for engineers and designers looking to enhance the efficiency and reliability of their power management systems.

For detailed information and datasheets, visit the Diodes Incorporated website or contact their customer support for assistance in integrating this high-quality rectifier into your next project.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess