EN
  • EN
  • DE

SD103BW-7

Part No SD103BW-7
Manufacturer Diodes Incorporated
Description SCHOTTKY BARRIER DIODE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Diodes Incorporated
Win Source Part Number 1247294-SD103BW-7
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SD103BW-7 CAD Model

Description

Product Overview: SD103BW-7 Schottky Diode

The SD103BW-7 is a high-performance Schottky diode from Diodes Incorporated, designed to offer efficient, low voltage drop rectification across a range of applications. This diode is housed in a small, surface-mount package, making it an ideal choice for compact electronic designs where space is at a premium.

Key Features

  • Low Forward Voltage Drop: The SD103BW-7 provides a very low forward voltage drop, which enhances power efficiency and reduces thermal stress on the component and the system as a whole.
  • High Current Capability: Despite its small size, the diode supports a high forward surge current, making it suitable for applications that require a robust current handling capability.
  • Fast Switching Speed: With its Schottky barrier design, the SD103BW-7 offers fast switching speeds, which is beneficial for high-frequency applications and for minimizing switching losses.
  • Low Power Loss: High efficiency is a hallmark of this device, thanks to its low power loss characteristics, which contribute to improved overall system performance.
  • Surface-Mount Package: The diode comes in a DO-213AB package, which is optimized for automated surface-mount assembly processes, reducing production costs and time.

Applications

The SD103BW-7 is versatile and can be used in various applications, including:

  • DC-DC converters
  • Power supply management
  • Freewheeling diodes in converters and motor control circuits
  • Polarity protection devices
  • Low voltage, high frequency inverters
  • Battery charging circuits

Specifications

This diode has a maximum average forward rectified current of 350mA, a peak repetitive reverse voltage of 40V, and a forward voltage drop of 0.37V at 15mA. Its operating junction temperature range is from -65°C to +125°C, catering to a wide range of environmental conditions.

With these specifications, the SD103BW-7 Schottky diode from Diodes Incorporated stands out as a reliable and efficient component for high-performance electronic systems.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
660+ $0.0878 $57.9480
1,590+ $0.0728 $115.7520
2,460+ $0.0705 $173.4300
3,390+ $0.0681 $230.8590
4,390+ $0.0658 $288.8620
5,885+ $0.0589 $346.6265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 660 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess