EN
  • EN
  • DE

SDINBDG4-32G-51I1

Part No SDINBDG4-32G-51I1
Manufacturer Diodes Incorporated
Catalog EMMC
Description 32GB eMMC iNAND IX EM122 WideTemp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956446-SDINBDG4-32G-51I1
Series *
Ultra Librarian 3D Model Ultra Librarian SDINBDG4-32G-51I1 CAD Model

Description

Diodes Incorporated SDINBDG4-32G-51I1 Overview

The SDINBDG4-32G-51I1 from Diodes Incorporated is a high-performance, reliable NAND memory solution designed to meet the rigorous demands of modern electronic devices. This product offers a substantial 32GB of storage capacity, making it an ideal choice for a wide range of applications including embedded systems, mobile devices, digital cameras, and IoT devices.

Key Features

  • Storage Capacity: Equipped with 32GB of NAND flash memory, this product provides ample space for operating systems, applications, and data storage.
  • Interface: The SDINBDG4-32G-51I1 utilizes a high-speed eMMC interface, enabling fast data transfer rates that are essential for applications requiring quick access to large amounts of data.
  • Form Factor: This memory module comes in a compact 153-ball BGA (Ball Grid Array) package, which allows for efficient space utilization on circuit boards.
  • Performance: Designed for high performance, this eMMC supports the eMMC 5.1 standard, delivering enhanced data read and write speeds that contribute to overall system responsiveness.
  • Reliability: Diodes Incorporated's commitment to quality ensures that the SDINBDG4-32G-51I1 is a reliable storage solution, with robust data retention and endurance characteristics.
  • Power Management: The product features advanced power management options, which help to reduce power consumption during idle periods and extend battery life in portable devices.

Applications

The versatility of the SDINBDG4-32G-51I1 makes it suitable for a diverse array of applications, including:

  • Smartphones and tablets
  • GPS navigation systems
  • Wearable technology
  • Industrial automation systems
  • Healthcare devices
  • Home automation and security systems

In conclusion, the SDINBDG4-32G-51I1 from Diodes Incorporated is a sophisticated storage solution that offers a blend of capacity, performance, and reliability. Its support for the eMMC 5.1 standard, coupled with its efficient power management and robust design, makes it an excellent choice for manufacturers and designers looking to enhance their products with superior data storage capabilities.

You May Also Be Interested in

Diodes Incorporated
16GB eMMC v4.41
Need more? Email Us
Kingston
64GB eMMC v5.0 HS400
Lowest to $14.0766
Diodes Incorporated
16GB eMMC iNAND AT EM122 Grade2
Lowest to $81.4926
Micron Technology Inc.
4GB eMMC
Need more? Email Us
Diodes Incorporated
8GB eMMC iNAND v4.51 HS 200 Ind
Need more? Email Us
Micron Technology Inc.
MOD MCP EMMC 16GB WFBGA
Lowest to $106.8814
Kingston
4GB eMMC v5.0 HS200 153B
Need more? Email Us
Diodes Incorporated
64GB eMMC iNAND AT EM122 Grade3
Lowest to $203.0000
Samsung
16GB eMMC5.1
Lowest to $66.9403

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess