EN
  • EN
  • DE

SMAZ16

Part No SMAZ16
Manufacturer Diodes Incorporated
Description 1.0A SURFACE MOUNT ZENER DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1251335-SMAZ16
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SMAZ16 CAD Model

Description

Product Overview: SMAZ16 - Diodes Incorporated

The SMAZ16 from Diodes Incorporated is a surface-mount Zener diode designed for applications requiring voltage regulation and voltage clamping. This Zener diode offers a nominal Zener voltage of 16 volts, making it suitable for a variety of electronic circuits where precise voltage control is essential.

Key Features

  • Zener Voltage: The SMAZ16 has a Zener voltage of 16V with a tolerance of ±5%, providing reliable voltage regulation in a range of circuits.
  • Power Dissipation: With a power dissipation of 1W, this Zener diode can handle a moderate amount of power, making it suitable for various power regulation scenarios.
  • Package: Encased in an SMA (DO-214AC) package, the SMAZ16 offers a compact form factor that is ideal for space-constrained applications.
  • Thermal Resistance: It features a low thermal resistance that ensures efficient heat dissipation during operation, contributing to its reliability and longevity.
  • Reverse Leakage Current: The device has a low leakage current, which minimizes power loss and improves efficiency in the application it is used in.

Applications

The SMAZ16 is versatile and can be used in a variety of applications, including:

  • Power supply circuits
  • Consumer electronics
  • Automotive systems
  • Telecommunications equipment
  • Industrial controls

Quality and Reliability

Diodes Incorporated ensures that the SMAZ16 meets the highest quality and reliability standards. The device is characterized for operation from -55°C to +150°C, which allows it to perform in extreme environmental conditions. Additionally, it complies with RoHS and is lead-free, making it an environmentally friendly choice for electronic designs.

Conclusion

For designers looking for a robust and reliable voltage regulation solution, the SMAZ16 Zener diode from Diodes Incorporated offers an excellent balance of performance, compact packaging, and thermal efficiency. With its precise voltage control and low leakage current, it stands as a solid choice for a wide range of electronic applications.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1,320+ $0.0439 $57.9480
3,125+ $0.0370 $115.6250
4,840+ $0.0358 $173.2720
6,670+ $0.0347 $231.4490
8,625+ $0.0335 $288.9375
11,540+ $0.0300 $346.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,600 pieces
MOQ: 1320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess