EN
  • EN
  • DE

ZXMS6004DT8TA

Part No ZXMS6004DT8TA
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description MOSF N CH 60V 900MA SM8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 60V (Max)
Supply Voltage - Operating 3.3V, 5V
Current - Output (Max) 1.2A
Rds On (Typ) 350 mOhm
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package SM8
Win Source Part Number 1120411-ZXMS6004DT8TA
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian ZXMS6004DT8TA CAD Model

Description

Product Overview: ZXMS6004DT8TA

The ZXMS6004DT8TA is a high-performance, self-protected Low Side Intelligent Power Switch (LIPS) designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This advanced power switch is tailored for automotive and industrial applications where a robust and efficient power switching solution is required.

Key Features

  • Integrated Protection: The ZXMS6004DT8TA comes with built-in over-current, over-temperature, ESD protection, and under-voltage lockout features. These integrated protections enhance system reliability by safeguarding the switch and the load from various electrical hazards.
  • High-Side Drive: Designed as a high-side switch, it allows for easy control of the load with a simple logic signal without the need for complex gate drive circuitry.
  • Low RDS(on): The device boasts a low on-state resistance, minimizing power loss and heat generation during operation, which is crucial for maintaining energy efficiency in power management applications.
  • Logic Level Input: It can be driven directly from microcontrollers or other logic devices, thanks to its logic level input compatibility. This simplifies circuit design and reduces component count.
  • Diagnostic Feedback: The switch provides diagnostic feedback via a status flag output, which can be used to monitor the health and status of the switch, thereby enabling fault detection and system management.
  • Small Package: The ZXMS6004DT8TA is available in a small surface-mount package, which is ideal for space-constrained applications.

Applications

The ZXMS6004DT8TA is suitable for a wide range of applications, including but not limited to:

  • Automotive systems such as motor control, lighting, and power distribution.
  • Industrial automation for controlling actuators, solenoids, and valves.
  • Intelligent power management in embedded systems.
  • Consumer electronics where power efficiency and protection are critical.

Technical Specifications

With a continuous current rating of up to 6.5A and an operating voltage range from 2.7V to 5.5V, the ZXMS6004DT8TA is a versatile component that meets the requirements of various low-voltage applications. Its thermal shutdown feature ensures the device operates within safe temperature limits, further enhancing its suitability for high-reliability systems.

Conclusion

Diodes Incorporated's ZXMS6004DT8TA is a compact, intelligent power switch that combines performance, protection, and convenience. Its range of features makes it an excellent choice for designers looking to improve system efficiency, reliability, and longevity.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7567 $52.9690
165+ $0.6209 $102.4485
250+ $0.6015 $150.3750
345+ $0.5821 $200.8245
445+ $0.5627 $250.4015
595+ $0.5045 $300.1775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess