EN
  • EN
  • DE
Part No 3J
Manufacturer E-Switch
Catalog Switches Accessories - Caps
Description SQUARE TACT SWITCH CAP TRANS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches - Accessories - Caps
Mfr E-Switch
Series TL1240
Package Bulk
Product Status Active
Switch Type Tactile
Shape Square, Convex (Domed)
Color White, Translucent
Illumination Illuminated
For Use With/Related Products TL1240 Series
Mounting Type Snap Fit
Size 8.00mm L x 8.00mm W x 7.37mm H
Standard Package 200 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 855873-3J
Ultra Librarian 3D Model Ultra Librarian 3J CAD Model

Description

The TL1240 series switch accessory caps are designed to enhance the functionality and appearance of tactile switches.

  • Part Number: 855873-3J
  • Shape: Square
  • Top Style: Convex (Domed)
  • Size: 8.00mm L x 8.00mm W x 7.37mm H
  • Color: Translucent White
  • Illumination: Designed for use with illuminated TL1240 series switches
  • Attachment: Snap Fit
  • Standard Package: 200 pieces
  • Manufacturer: E-Switch
  • Product Status: Active

You May Also Be Interested in

MEC Switches
CAP TACTILE 1/4 RING WHITE
Need more? Email Us
C&K Components
SWITCH CAP
Need more? Email Us
EAO
CAP PUSHBUTTON ROUND RED
Need more? Email Us
MEC Switches
CAP TACTILE ROUND BLK/TRANS LENS
Need more? Email Us
EAO
CAP PUSHBUTTON SQUARE YLW
Need more? Email Us
MEC Switches
CAP TACTILE ROUND GREEN
Need more? Email Us
MEC Switches
CAP TACTILE ROUND YELLOW
Need more? Email Us
NKK Switches
CAP PUSHBUTTON ROUND WHITE
Need more? Email Us
NKK Switches
CAP PUSHBUTTON SQUARE YELLOW
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9046 $66.6610
75+ $1.5627 $117.2025
115+ $1.5142 $174.1330
160+ $1.4645 $234.3200
205+ $1.4160 $290.2800
275+ $1.2693 $349.0575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,180 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess