Products specifications Report Issue?

Category Switches>Slide Switches
Mfr E-Switch
Series EG
Package Bulk
Circuit SPDT
Contact Timing Non-Shorting (BBM)
Switch Function On-On
Current Rating (Amps) 300mA (DC)
Voltage Rating - DC 30 V
Actuator Type Standard
Actuator Length 4.40mm
Contact Material Copper Alloy
Contact Finish Silver
Mounting Type Through Hole
Termination Style PC Pin
Temperature Range - Operating -20°C ~ 70°C
Switch Travel 2.00mm
Operating Force 200gf
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9050
Other Names Q3093634Z,P040047,EG1919
Standard Package 1,000
Win Source Part Number 1034659-EG1271A
Ultra Librarian 3D Model Ultra Librarian EG1271A CAD Model

Description

The E-Switch EG series slide switch has a circuit of SPDT and a switch function of On-On.

  • Circuit: SPDT
  • Switch Function: On-On
  • Voltage Rating: 30 V
  • Current Rating: 300mA (DC)
  • Contact Finish: Silver
  • Contact Material: Copper alloy
  • Actuator Type: Standard
  • Actuator Length: 4.40mm
  • Switch Travel: 2.00mm
  • Operating Force: 200gf
  • Termination Style: PC pin
  • Package: Bulk
  • Mounting Type: Through hole
  • Temperature Range: -20°C ~ 70°C
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8536.50.9050

You May Also Be Interested in

NKK Switches
SWITCH SLIDE SPDT 0.4VA 28V
Need more? Email Us
ECAD model for AS12BV
E-SWITCH
SWITCH SLIDE SPDT 0.4VA 20V
Need more? Email Us
ECAD model for 500SSP1S1M51REA
ALPS Electric
SWITCH SLIDE SPDT .1A 30VDC
Need more? Email Us
ECAD model for SSSF114900
TE Connectivity
SWITCH SLIDE DPDT 300MA 115V
Lowest to $5.0877
ECAD model for 1825010-3
ALPS Electric
Switch Slide DP3T Side Slide 0.3A 6VDC 10000Cycles PC Pins Thru-Hole Bulk
Lowest to $0.4145
ECAD model for SSSS223900
C&K Components
SWITCH SLIDE SP3T 100MA 12V
Need more? Email Us
ECAD model for AYZ0103AGRLC
CW Industries
SWITCH SLIDE DP3T 11A 125V
Need more? Email Us
ECAD model for G-1128S-0055
E-SWITCH
SWITCH SLIDE SPDT 5A 120V
Need more? Email Us
ECAD model for 500SSP1S1M1QEB
TE Connectivity
Switch Slide SP4T Top Slide 0.25A 125VAC 10000Cycles PC Pins Thru-Hole Bulk
Need more? Email Us
ECAD model for STS1400PC04

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5981 $50.8385
205+ $0.4908 $100.6140
320+ $0.4754 $152.1280
435+ $0.4601 $200.1435
565+ $0.4448 $251.3120
755+ $0.3988 $301.0940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,959 pieces
MOQ: 85 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention