EN
  • EN
  • DE

KO119A7302

Part No KO119A7302
Manufacturer E-Switch
Catalog Navigation Switches, Joystick
Description SWITCH KEYLOCK 2POS SPST 4A 125V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Switches
Manufacturer E-Switch
Series KO
Circuit SPST
Number of Positions 2
Switch Function Off-On
Contact Timing Not Specified
Current Rating 4A (AC)
Voltage Rating - AC 125V
Actuator Type Flat Key
Key Removable Positions 1 only
Angle of Throw 90°
Contact Material Copper Alloy
Contact Finish Silver
Mounting Panel Mount
Termination Style Solder Lug
Panel Cutout Dimensions Circular - 19.00mm Dia
Depth Behind Flange 41.50mm
Win Source Part Number 766832-KO119A7302
Popularity Medium
Supply and Demand Status Limited
Family Name KO
Introduction Date June 10, 2004
ECCN EAR99
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian KO119A7302 CAD Model

Description

{"FormattedDescription":"

The E-Switch KO119A7302 is a panel mount switch with 2 positions and a circuit of SPST.

  • Positions: 2
  • Circuit: SPST
  • Current Rating: 4A (AC)
  • Voltage Rating: 125V (AC)
  • Switch Function: Off-On
  • Actuator Type: Flat Key
  • Supply and Demand Status: Limited
  • Win Source Part Number: 766832
  • Series: KO
  • Panel Cutout Diameter: 19.00mm
  • Introduction Date: June 10, 2004
  • Estimated EOL Date: 2026
  • ECCN: EAR99
"}

You May Also Be Interested in

C&K Components
SWITCH NAVIGATION 50MA 24V
Lowest to $1.6320
E-SWITCH
SWITCH NAVIGATION DGTL 50MA 12V
Need more? Email Us
E-SWITCH
SWITCH NAVIGATION DGTL 50MA 12V
Need more? Email Us
C&K Components
SWITCH KEYLOCK 4POS DP4T 4A 125V / Keylock Switch 4 Position DP4T 4A (AC/DC) 125 VAC 28 VDC Panel Mount
Need more? Email Us
RAFI USA
MICROMEC KEYLOCK SWITCH IP54 2X9 / Keylock Switch 3 Position DP3T 100mA (AC/DC) 35 VAC 35 VDC Through Hole
Need more? Email Us
ALPS Electric
SWITCH NAVIGATION .01A 5VDC
Lowest to $3.5801
ALPS Electric
SWITCH NAVIGATION 50MA 12VDC
Lowest to $0.5745
Grayhill Inc.
SWITCH KEY 2POS DPDT 250MA 115V
Need more? Email Us
E-Switch
SWITCH NAVIGATION 20MA 15V
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess