EN
  • EN
  • DE

2GD27

Part No 2GD27
Manufacturer Eaton Bussmann
Catalog Circuit Protection Accessories
Description GAUGE PIECE D2 2A 500V FOR E27
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Accessory Type Gauge Ring, Pink
For Use With/Related Products D, D0 Fuse Link
Ultra Librarian 3D Model Ultra Librarian 2GD27 CAD Model

Description

NULL

You May Also Be Interested in

Schneider Electric
4 TAP OFFS BUSBAR GV2 63A 54MM P
Need more? Email Us
STI
Eaton Bussmann
FUSE KNOB ASSEMBLY
Need more? Email Us
Phoenix Contact
BASE ELEMENT TYPE 2 ARRESTERS
Need more? Email Us
Littelfuse Inc.
FUSE REDUCER CLASS R 60 TO 30A
Need more? Email Us
Phoenix Contact
BASE ELEMENT
Need more? Email Us
Phoenix Contact
BASE ELEMENT
Need more? Email Us
Altech corporation
BUSBAR1 PHASE TYPE 8 LUGS UL/CUL
Need more? Email Us
Schneider Electric
TESYS BUSBAR SET FOR MOTOR CIRCU
Need more? Email Us
Littelfuse Inc.
600A CLASS T FUSE COVER
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess