Products specifications Report Issue?

Package Bulk
Product Status Active
Mounting Type Requires Holder
Fuse Type Cartridge
Current Rating (Amps) 3A
Voltage Rating - DC 60 VDC
Response Time Fast Blow
Applications Electrical, Industrial
Approval Agency CE, UR
Package / Case Cartridge, Non-Standard
Size / Dimension 0.281" Dia x 1.250" L (7.14mm x 31.75mm)
Ultra Librarian 3D Model Ultra Librarian 74B-3 CAD Model

Description

NULL

You May Also Be Interested in

Littelfuse Inc.
FUSE BOARD MNT 1.25A 600VAC 2SMD
Need more? Email Us
ECAD model for 01591.25MR
Littelfuse Inc.
FUSE CARTRIDGE 10A 600VAC/VDC
Need more? Email Us
ECAD model for KLKD010.HXR
Eaton Bussmann
FUSE CARTRIDGE 15A 300VAC
Need more? Email Us
ECAD model for BK/GLR-15
Littelfuse Inc.
FUSE CARTRIDGE 5A 600VAC/300VDC
Need more? Email Us
ECAD model for KLKR005.T
Littelfuse Inc.
FUSE CARTRIDGE 25A 600VAC/500VDC
Need more? Email Us
ECAD model for CCMR025.TXP
Littelfuse Inc.
FUSE CARTRIDGE 4A 600VAC/300VDC
Need more? Email Us
ECAD model for CCMR004.TXP
Eaton Bussmann
FUSE CARTRIDGE 7A 240VAC 8AG
Need more? Email Us
ECAD model for BK1/TDC180-7A
Littelfuse Inc.
FUSE CARTRIDGE 3A 1KVDC 5AG
Need more? Email Us
ECAD model for 0SPF003.HXR
Littelfuse Inc.
FUSE CRTRDGE 500MA 600VAC/300VDC
Need more? Email Us
ECAD model for KLKR.500T

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention